EN
  • EN
  • DE

ICPL3120SMT&R

Part No ICPL3120SMT&R
Manufacturer Isocom Components 2004 LTD
Catalog Misc Products
Description IGBT/MOSFET Gate Drive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isocom Components 2004 LTD
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825436-ICPL3120SMT&R
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Propagation Delay tpLH / tpHL (Max) 500ns, 500ns
Pulse Width Distortion (Max) 100ns
Rise / Fall Time (Typ) 100ns, 100ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 2.5A
Voltage - Forward (Vf) (Typ) 1.37V
Current - DC Forward (If) (Max) 25mA
Voltage - Output Supply 15V ~ 30V
Grade -
Operating Temperature -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Approval Agency cUL, UL, VDE
Ultra Librarian 3D Model Ultra Librarian ICPL3120SMT&R CAD Model

Description

The ICPL3120SMT&R is a high-speed, single-channel gate drive optocoupler from Isocom Components 2004 LTD. It is designed for driving IGBTs and MOSFETs in power inverter applications, providing galvanic isolation between the control circuitry and the power stage. This optocoupler is particularly well-suited for applications requiring high noise immunity and reliable switching performance.

Applications:

  • Inverter Drives: Driving IGBTs in motor control inverters.
  • Power Supplies: Driving MOSFETs in switch-mode power supplies (SMPS).
  • Renewable Energy Systems: Driving power transistors in solar inverters and wind turbine converters.
  • Industrial Automation: Controlling power devices in industrial automation equipment.
  • Welding Machines: Driving IGBTs in welding power supplies.

Features:

  • High Speed: Fast switching speeds for efficient power conversion.
  • High Isolation Voltage: Provides reinforced isolation for safety and reliability.
  • High Output Current: Capable of driving IGBTs and MOSFETs directly.
  • Under Voltage Lockout (UVLO): Protects the power devices from damage due to insufficient gate voltage.
  • Desaturation Detection: Detects desaturation events in IGBTs and provides fault protection.

Benefits:

  • Improved System Efficiency: Fast switching speeds minimize switching losses.
  • Enhanced Safety: High isolation voltage protects control circuitry from high-voltage hazards.
  • Increased Reliability: UVLO and desaturation detection features protect power devices from damage.
  • Simplified Design: Direct drive capability reduces the need for external gate drive circuitry.

Additional Details:

The ICPL3120SMT&R's key specifications include its supply voltage, output current, switching speed, and isolation voltage. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application circuits. Proper gate resistor selection and layout techniques are crucial for optimal performance. The UVLO threshold and desaturation detection threshold should be carefully considered based on the specific IGBT or MOSFET being driven.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8570 $59.9900
165+ $0.7034 $116.0610
255+ $0.6815 $173.7825
355+ $0.6595 $234.1225
455+ $0.6376 $290.1080
610+ $0.5717 $348.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess