The OPA2652E is a high-speed, dual operational amplifier from Texas Instruments (formerly Burr-Brown). It is designed for wideband voltage amplification, offering excellent AC performance, low distortion, and high output drive capability. This amplifier is commonly used in video amplifiers, ADC drivers, and high-speed communication systems.
Applications:
- Video Amplifiers
- ADC Drivers
- High-Speed Communication Systems
- Test and Measurement Equipment
- Active Filters
Features:
- High Slew Rate: 500 V/µs
- Wide Bandwidth: 380 MHz
- Low Distortion: -80 dBc at 5 MHz
- High Output Current: 100 mA
- Dual Channel
- Low Input Noise
Benefits:
- Excellent signal fidelity due to low distortion.
- Fast settling time for high-speed applications.
- High output drive capability for driving various loads.
- Improved signal-to-noise ratio due to low input noise.
- Reduced component count with dual channel configuration.
- High gain bandwidth product.
Technical Specifications:
The OPA2652E features a supply voltage range of ±4.5V to ±15V, a typical input bias current of 10 pA, and a common-mode rejection ratio of 90 dB. It is available in an 8-pin SOIC package. The operating temperature range is -40°C to +85°C.