EN
  • EN
  • DE

VFC100AG

Part No VFC100AG
Manufacturer Burr-Brown (TI)
Catalog Electronic Wholesale
Description Synchronized VOLTAGE-TO-FREQUENCY CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Burr-Brown (TI)
Win Source Part Number 1279213-VFC100AG
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VFC100AG CAD Model

Description

The VFC100AG is a voltage-to-frequency converter (VFC) manufactured by Burr-Brown, which is now part of Texas Instruments (TI). This device converts an analog voltage input into a digital frequency output, allowing for high-resolution analog-to-digital conversion and data transmission over long distances. It is known for its high linearity and accuracy, making it suitable for precision measurement and control applications.

Applications:

  • Analog-to-Digital Conversion: Converting analog signals into digital format for data acquisition systems.
  • Remote Data Acquisition: Transmitting analog sensor data over long distances using frequency modulation.
  • Process Control: Controlling analog parameters in industrial processes using digital feedback loops.
  • Instrumentation: Used in precision instruments for accurate measurement of analog signals.
  • Isolated Data Transmission: Transmitting data across isolation barriers using frequency modulation.

Features:

  • High Linearity: Provides a linear relationship between input voltage and output frequency.
  • High Accuracy: Offers precise conversion of analog voltage to frequency.
  • Wide Input Voltage Range: Operates with a wide range of input voltages.
  • Adjustable Full-Scale Frequency: Allows for scaling of the output frequency.
  • TTL/CMOS Compatible Output: Can be interfaced with standard digital logic circuits.
  • Single-Supply Operation: Operates from a single power supply voltage.

Benefits:

  • High Resolution: Frequency output allows for high-resolution analog-to-digital conversion.
  • Long-Distance Transmission: Frequency modulation enables data transmission over long distances with minimal signal degradation.
  • Noise Immunity: Frequency-based transmission is less susceptible to noise than analog transmission.
  • Simple Interface: Easy to interface with digital logic circuits.
  • Versatile: Suitable for a wide range of applications requiring accurate analog-to-digital conversion and data transmission.

Additional Details:

The VFC100AG has specified linearity performance typically in the range of 0.01% to 0.05%. The full-scale frequency can be adjusted using external components. The device typically operates from a single +5V power supply, but can sometimes be used with slightly different voltages. Refer to the Texas Instruments datasheet for specific details on linearity, full-scale frequency adjustment, and power supply requirements. The operating temperature range is usually -25°C to +85°C. External resistors and capacitors are required to set the operating frequency range and linearity. Detailed application notes and design guidelines are available from Texas Instruments to assist in designing VFC circuits.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess