EN
  • EN
  • DE

VFC100BG

Part No VFC100BG
Manufacturer Burr-Brown (TI)
Catalog Electronic Wholesale
Description Synchronized VOLTAGE-TO-FREQUENCY CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Burr-Brown (TI)
Win Source Part Number 1279214-VFC100BG
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VFC100BG CAD Model

Description

The VFC100BG is a voltage-to-frequency converter (VFC) manufactured by Burr-Brown (later acquired by Texas Instruments). This device converts an analog voltage input into a digital frequency output. It offers high linearity, wide dynamic range, and excellent temperature stability. It is commonly used in data acquisition systems, remote telemetry, and industrial control applications.

Applications

  • Data acquisition systems: Used to convert analog sensor signals into digital data for processing.
  • Remote telemetry: Employed in remote monitoring systems to transmit analog data over long distances.
  • Industrial control: Utilized in industrial automation systems to control processes based on analog inputs.
  • Weighing scales: Integrated into precision weighing scales for accurate weight measurements.
  • Analytical instruments: Found in analytical instruments for converting analog sensor outputs into frequency signals.

Features

  • High linearity: Provides a linear relationship between input voltage and output frequency.
  • Wide dynamic range: Supports a wide range of input voltages and output frequencies.
  • Excellent temperature stability: Maintains stable performance over a wide temperature range.
  • TTL/CMOS compatible output: Compatible with standard TTL and CMOS logic circuits.
  • Single power supply: Operates from a single power supply.
  • Low input bias current: Minimizes errors caused by input bias current.

Benefits

  • Accurate analog-to-digital conversion: Provides a precise conversion of analog voltages to digital frequencies.
  • Versatile application: Suitable for a wide range of data acquisition and control applications.
  • Stable performance: Offers reliable and consistent performance in various environments.
  • Simplified system design: Requires minimal external components for operation.
  • Cost-effective solution: Provides a high-performance VFC at a competitive price.

Additional Details

The VFC100BG is available in a ceramic package. It requires external components for setting the frequency range and output signal conditioning. The device is designed for precision measurement and control applications. It supports various input voltage ranges and output frequency ranges. Proper grounding and shielding are essential for minimizing noise and interference.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess