EN
  • EN
  • DE

NME0512S

Part No NME0512S
Manufacturer C&D Technologies
Catalog Power Supplies Board Mount DCDC Converters
Description Isolated 1W Single Output DC-DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer C&D Technologies
Win Source Part Number 1231823-NME0512S
Manufacturer Homepage www.cdpowerelectronics.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NME0512S CAD Model

Description

The NME0512S is a DC-DC converter module manufactured by C&D Technologies (now Murata Power Solutions). This isolated DC-DC converter provides a regulated 12V output voltage from a 5V input voltage. It is designed for applications requiring galvanic isolation and reliable power conversion.

Applications:

  • Industrial Automation: Powering sensors, controllers, and communication interfaces in industrial equipment.
  • Instrumentation: Providing isolated power for measurement and control instruments.
  • Medical Equipment: Powering sensitive electronic circuits in medical devices.
  • Telecommunications: Providing isolated power for telecommunication equipment.
  • General Purpose Power Conversion: Converting DC voltage with galvanic isolation.

Features:

  • Isolated DC-DC Converter: Provides galvanic isolation between input and output.
  • Fixed 12V Output: Delivers a stable and regulated 12V output voltage.
  • 5V Input: Compatible with standard 5V power supplies.
  • Compact Package: Space-saving design for high-density applications.
  • High Efficiency: Minimizes power loss and improves system efficiency.

Benefits:

  • Galvanic Isolation: Protects sensitive circuits from voltage transients and ground loops.
  • Stable Output Voltage: Provides a stable and regulated output voltage, even with varying input voltage or load current.
  • Simplified System Design: Reduces the number of components required in a power supply circuit.
  • Increased System Reliability: Protects the device from overvoltage, overcurrent, and short-circuit conditions.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price.

Additional Details:

The NME0512S features a wide input voltage range and a high isolation voltage. It is designed to meet relevant safety standards and is suitable for use in harsh environmental conditions. Key specifications include input voltage range, output current capability, and isolation voltage. The device is available in a compact SIP package and is easy to integrate into existing systems. It is ideal for applications that require both galvanic isolation and high reliability.

You May Also Be Interested in

XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess