EN
  • EN
  • DE
  • IT

VKA50LS15

Part No VKA50LS15
Manufacturer C&D Technologies
Catalog Electronic Wholesale
Description 50 WATT SINGLE OUTPUT HALF BRICK DC/DC CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer C&D Technologies
Win Source Part Number 1279341-VKA50LS15
Manufacturer Homepage www.cdpowerelectronics.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VKA50LS15 CAD Model

Description

The VKA50LS15 is a DC-DC converter module manufactured by C&D Technologies (now Murata Power Solutions). This module is designed to provide a regulated 15V output from a wide input voltage range. It is commonly used in various industrial and telecommunications applications where a 15V supply is required.

Applications:

  • Telecommunications Equipment: Powering network devices, RF amplifiers, and telecom infrastructure.
  • Industrial Automation: Supplying power to sensors, controllers, and other industrial equipment requiring 15V.
  • Embedded Systems: Providing a stable power supply for operational amplifiers and other peripherals.
  • Battery-Powered Devices: Converting battery voltage to a regulated 15V for specific electronic circuits.
  • Transportation Systems: Powering electronic components in vehicles, trains, and aircraft that need a 15V rail.

Features:

  • Wide Input Voltage Range: Accepts a wide range of DC input voltages.
  • Regulated 15V Output: Provides a stable and regulated 15V DC output.
  • High Efficiency: Operates with high efficiency, minimizing power loss and heat generation.
  • Isolation: Offers isolation between the input and output circuits for safety and noise reduction.
  • Overvoltage Protection: Includes overvoltage protection to prevent damage from excessive voltage.
  • Overcurrent Protection: Provides overcurrent protection to prevent damage from excessive current draw.
  • Short Circuit Protection: Protects the module from damage due to short circuits on the output.

Benefits:

  • Stable Power Supply: Provides a reliable and consistent 15V output for sensitive electronics.
  • Efficient Operation: High efficiency reduces heat generation, increasing system reliability and lifespan.
  • Protection Features: Built-in protection features enhance reliability and prevent damage in fault conditions.
  • Simplified Integration: Easy to integrate into various electronic systems with minimal external components.
  • Wide Application Range: Suitable for a diverse range of applications requiring a regulated 15V supply.

Additional Details:

The VKA50LS15 is typically available in a compact, encapsulated package suitable for PCB or chassis mounting. The module operates over a specified temperature range (e.g., -40°C to +85°C). Key electrical characteristics include input voltage range, output current rating (e.g., 0 to 3.3A), and isolation voltage. Refer to the datasheet for specific details on ripple and noise, transient response, and thermal derating curves. The MTBF (Mean Time Between Failures) provides an indication of the module's expected reliability. Proper heat sinking and thermal management might be necessary depending on the load and environmental conditions to ensure optimal performance and longevity. It is designed with internal filtering to minimize EMI (Electromagnetic Interference) and RFI (Radio Frequency Interference). Remote on/off control is often included.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess