EN
  • EN
  • DE
  • IT

74AVC2T45GD

Part No 74AVC2T45GD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual-bit, dual-supply voltage level translator/transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131139-74AVC2T45GD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVC2T45GD CAD Model

Description

Product Overview: 74AVC2T45GD - NXP Semiconductors

The 74AVC2T45GD is a high-performance, dual-bit, non-inverting level shifter manufactured by NXP Semiconductors. Designed to address the needs of multi-voltage systems, this device allows for the translation of signals between different voltage domains, making it an essential component for modern electronic applications where interfacing between different logic levels is required.

Key Features:

  • Dual-Supply Voltage: This level shifter operates with two separate supply voltages, V<sub>CCA and V<sub>CCB, ranging from 1.2V to 3.6V. This feature allows for bidirectional voltage level translation between 1.2V, 1.8V, 2.5V, and 3.3V logic levels.
  • High-Speed Operation: The 74AVC2T45GD is capable of supporting high-speed signal processing, making it suitable for high-frequency applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this level shifter has a very low static and dynamic power consumption, which is crucial for battery-operated devices.
  • ESD Protection: It includes electrostatic discharge (ESD) protection on all pins to safeguard the device from static damage during handling or operation.
  • Auto-Direction Sensing: The 74AVC2T45GD automatically senses the direction of the data flow without the need for a direction control signal, simplifying the design and reducing the number of required GPIOs.
  • Wide Operating Temperature Range: The device is designed to operate within a temperature range of -40°C to +125°C, making it suitable for industrial applications.

Applications:

The 74AVC2T45GD's versatility makes it ideal for a broad range of applications. It is particularly useful in scenarios where there is a need to interface between microprocessors, microcontrollers, or other digital ICs that operate at different voltage levels. Common applications include:

  • Mobile Phones
  • PDAs
  • GPS Units
  • Notebooks and Personal Computers
  • Data Communication Systems

Package Information:

The device is offered in a small and thin outline package, specifically an 8-pin XSON8U package. This compact form factor is ideal for space-constrained applications and allows for efficient use of PCB real estate.

With its advanced features and robust design, the NXP 74AVC2T45GD level shifter is an excellent choice for designers looking to create reliable, high-performance multi-voltage interfaces in their electronic products.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6022 $59.8506
55+ $2.1356 $117.4580
84+ $2.0686 $173.7624
116+ $2.0016 $232.1856
150+ $1.9346 $290.1900
200+ $1.7348 $346.9600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess