EN
  • EN
  • DE

A20503RSCQE

Part No A20503RSCQE
Manufacturer C&K Components
Catalog Rotary Switches
Description SWITCH ROTARY 5POS 2.5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 5
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP5T
Contact Timing Shorting (MBB)
Current Rating (Amps) 2.5A (AC), 350mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 9.53mm
Angle of Throw 30°
Contact Material Silver (Ag)
Contact Finish Silver
Mounting Type Panel Mount, Through Hole
Termination Style PC Pin
Features Epoxy Sealed Terminals
Depth Behind Panel 14.48mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559360-A20503RSCQE
Ultra Librarian 3D Model Ultra Librarian A20503RSCQE CAD Model

Description

N

You May Also Be Interested in

C&K Components
SWITCH ROTARY 10POS 250MA 125V / Rotary Switch 10 Position SP10T 250mA (AC/DC) 125 VAC Panel Mount, Through Hole
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-6POS 1A 125V
Need more? Email Us
NKK Switches
SWITCH ROTARY 2-8POS 2A 125V
Lowest to $22.5135
Grayhill Inc.
SWITCH ROTARY 3POS 150MA 115V
Need more? Email Us
C&K Components
SWITCH ROTARY 4POS 2.5A 125V / Rotary Switch 4 Position 3P4T 2.5A (AC), 350mA (DC) 125 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 4POS 1A 125V / Rotary Switch 4 Position SP4T 1A (AC) 125 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY PC MOUNT, 30 DEG 3 / Rotary Switch 3 Position DP3T 250mA (AC/DC) 115 VAC Panel Mount, Through Hole, Right Angle
Need more? Email Us
C&K Components
SWITCH ROTARY 12POS 150MA 60V
Need more? Email Us
C&K Components
SWITCH ROTARY 3POS 250MA 125V / Rotary Switch 3 Position DP3T 250mA (AC/DC) 125 VAC Panel Mount
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess