EN
  • EN
  • DE

MB03S1NZGD

Part No MB03S1NZGD
Manufacturer C&K Components
Catalog Rotary Switches
Description SWITCH ROTARY 3POS 250MA 125V  /  Rotary Switch 3 Position DP3T 250mA (AC/DC) 125 VAC Panel Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Rotary Switches
Mfr C&K
Series M
Package Tray
Number of Positions 3
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP3T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 250mA (AC/DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 28 V
Actuator Type Flatted (3.17mm Dia)
Actuator Length 10.16mm
Angle of Throw 36°
Contact Material Copper Alloy
Contact Finish Gold
Mounting Type Panel Mount
Termination Style Solder Lug
Depth Behind Panel 14.86mm
Panel Cutout Dimensions Circular - 6.60mm Dia
Base Product Number MB03S1N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9025
Other Names CKN9879,*MB03S1NZGD
Standard Package 80
Win Source Part Number 1075918-MB03S1NZGD
Ultra Librarian 3D Model Ultra Librarian MB03S1NZGD CAD Model

Description

This rotary switch is part of the M series and has 3 positions.

  • Series: M
  • Positions: 3
  • Voltage Rating AC: 125V
  • Voltage Rating DC: 28V
  • Current: 250mA
  • Contact Material: Copper Alloy
  • Contact Finish: Gold
  • Actuator Type: Flatted
  • Actuator Diameter: 3.17mm
  • Actuator Length: 10.16mm
  • Poles Per Deck: 2
  • Circuit Per Deck: DP3T
  • Angle of Throw: 36°
  • Depth Behind Panel: 14.86mm
  • Mounting: Panel Mount
  • Packaging: Tray
  • Popularity: Medium
  • Fake Threat: 79%
  • Supply and Demand: Balanced

You May Also Be Interested in

Grayhill Inc.
SWITCH ROTARY 2-4POS 1A 125V / Rotary Switch 2 ~ 4 Position 3P4T 1A (AC) 125 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY SHAFT/PANEL SEAL, / Rotary Switch 12 Position SP12T 1A (AC/DC) 115 VAC Panel Mount
Need more? Email Us
TE Connectivity
SWITCH ROTARY 4POS 0.4VA 20V / Rotary Switch 4 Position 3P4T 0.4VA (AC/DC) 20 VAC Panel Mount, Through Hole
Need more? Email Us
ALPS Electric
Switch Rotary DP6T 6 18-Tooth Serration Shaft Solder Lug 0.15A 12VDC T/R
Need more? Email Us
Copal Electronics Inc.
Switch DIP SP16T 16 Flush Screwdriver 0.1A 5VDC Gull Wing 2.54mm SMD T/R
Lowest to $6.2566
Copal Electronics Inc.
Switch DIP SP16T 16 Flush Screwdriver 0.1A 5VDC Gull Wing 2.54mm SMD T/R
Lowest to $4.3079
Grayhill Inc.
SWITCH ROTARY 4POS 200MA 115V
Need more? Email Us
C&K Components
SWITCH ROTARY 4POS 5A 125V
Lowest to $7.4308
Copal Electronics Inc.
Switch DIP SP10T 10 Flush Screwdriver 0.1A 5VDC Gull Wing 2.54mm SMD T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess