EN
  • EN
  • DE

ADPFF3J04AY

Part No ADPFF3J04AY
Manufacturer C&K Components
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACT DPST-NO 25A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit DPST-NO
Switch Function Off-Mom
Current Rating (Amps) 25A (AC), 2A (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 24 V
Actuator Type Overtravel Plunger
Mounting Type Panel Mount
Termination Style Quick Connect - 0.250" (6.3mm)
Operating Force 1134gf
Release Force 170gf
Pretravel 0.050" (1.27mm)
Overtravel 0.187" (4.75mm)
Electrical Life 75,000 Cycles
Temperature Range - Operating -55°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1551273-ADPFF3J04AY
Ultra Librarian 3D Model Ultra Librarian ADPFF3J04AY CAD Model

Description

N

You May Also Be Interested in

Omron
SWITCH SNAP ACTION 3PST 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 120V
Need more? Email Us
Omron
SWITCH LIMIT SPDT 5A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT 3PST-NC 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION 1A 250V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess