EN
  • EN
  • DE

CCM012271APLFTT30

Part No CCM012271APLFTT30
Manufacturer C&K Components
Catalog Memory Connectors - PC Card Sockets
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors - PC Card Sockets
Mfr C&K
Series CCM01
Package Bulk
Product Status Obsolete
Base Product Number CCM01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1314486-CCM012271APLFTT30
Ultra Librarian 3D Model Ultra Librarian CCM012271APLFTT30 CAD Model

Description

The CCM01 series PC card socket from C&K is an obsolete product.

  • Series: CCM01
  • Application: Memory Connectors
  • ECCN: EAR99
  • Packaging: Bulk
  • Positions: Not Specified
  • Connector Type: Not Specified
  • Contact Finish: Not Specified
  • Contact Finish Thickness: Not Specified
  • Height Above Board: Not Specified
  • Card Type: Not Specified
  • Insertion Method: Not Specified
  • Removal Method: Not Specified
  • Ejector Side: Not Specified
  • Mounting Feature: Not Specified
  • Mounting Type: Not Specified
  • REACH: Unaffected
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Amphenol FCI
CONN SMART CARD PUSH-PULL R/A
Need more? Email Us
Molex, LLC
CONN MMC CARD PUSH-PULL R/A SMD
Need more? Email Us
Maxim Integrated
Lowest to $39.2596
C&K Components
CONN SMART CARD PUSH-PULL R/A
Need more? Email Us
Amphenol FCI
CONN PCMCIA CARD PUSH-PUSH R/A
Need more? Email Us
3M
CONN PCMCIA CARD PUSH-PUSH R/A / Conn PCMCIA HDR 136 POS 2.54mm Solder RA Thru-Hole 0.5A
Need more? Email Us
3M
CONN COMPACT FLASH CARD R/A SMD / 50 Position Card Connector CompactFlash® - Type I, II Surface Mount, Right Angle Gold
Lowest to $1.9823
JAE Electronics
CONN SIM/SAM CARD PUSH-PULL R/A / Conn SIM Card PL 6 POS Solder RA SMD 1A T/R
Lowest to $3.1282
Molex, LLC
Lowest to $4.3985

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess