EN
  • EN
  • DE

SR3S 05 GY 5N/5N 01 R00 M

Part No SR3S 05 GY 5N/5N 01 R00 M
Manufacturer C&K Components
Catalog Navigation Switches, Joystick
Description SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Navigation Switches, Joystick
Mfr C&K
Series SR3
Package Bulk
Product Status Obsolete
Type Thumbwheel, 1 - Axis
Actuator Type Rocker
Switch Function 2-Way Directional
Output Digital (Mechanical Switch)
Current Rating (Amps) 7mA (DC)
Voltage Rating - DC 12 V
Mounting Type Panel Mount
Termination Style Bare PCB
Temperature Range - Operating -35°C ~ 70°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Features Gray Actuator
Mechanical Life 1,000,000 Cycles
Operating Force 500gf
Other Names CKN9523,SR3S05GY5N/5N01R00M,*SR3S 05 GY 5N/5N 01 R00 M,890003-0005
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1233401-SR3S 05 GY 5N/5N 01 R00 M
Ultra Librarian 3D Model Ultra Librarian SR3S 05 GY 5N/5N 01 R00 M CAD Model

Description

The C&K SR3 series thumbwheel joystick is a high-quality switch that features a 2-way directional switch function and a rocker actuator type.

  • Voltage Rating: 12V DC
  • Operating Force: 500gf
  • Ingress Protection: IP65
  • Mechanical Life: 1,000,000 cycles
  • Temperature Range: -35°C to 70°C
  • ECCN: EAR99 compliant
  • Packaging: Bulk
  • Status: Obsolete

You May Also Be Interested in

ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $4.6376
Alps Alpine
Multi-Directional Switches w/ switch blck lever Standard knob
Need more? Email Us
E-SWITCH
SWITCH NAV TACTILE 50MA 12V
Lowest to $3.5583
C&K Components
SWITCH KEYLOCK 2POS SPDT 4A 125V / Keylock Switch 2 Position SPDT 4A (AC) 125 VAC DC Panel Mount, Snap-In
Need more? Email Us
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
NKK Switches
SWITCH KEYLK 2POS SPDT 0.4VA 28V / Keylock Switch 2 Position SPDT 0.4VA (AC/DC) 28 VAC 28 VDC Through Hole
Lowest to $14.5523
Apem Inc.
Output
Need more? Email Us
Grayhill Inc.
SWITCH NAVIGATION CASTLE 2A 115V / Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
E-SWITCH
SWITCH NAVIGATION DGTL 50MA 12V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess