EN
  • EN
  • DE

STKL GY

Part No STKL GY
Manufacturer C&K Components
Catalog Switches Accessories - Caps
Description CAP KEYSWITCH SQUARE GRAY  /  Square Keyswitch Switch Cap Gray Snap Fit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Accessories - Caps
Mfr C&K
Series SET
Package Bulk
Switch Type Keyswitch
Shape Square
Color Gray
Illumination Illumination Opening
For Use With/Related Products SERU Series
Mounting Type Snap Fit
Size 17.30mm L x 17.10mm W x 6.30mm H
Other Names 71126,STKL GY,STKLGY,CKN11261,71126,ST-KL-GY,*STKL GY,719-0305-000,*ST-KL-GY,ST-KL-GY
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1233850-STKL GY
Ultra Librarian 3D Model Ultra Librarian STKL GY CAD Model

Description

The STKL GY is a gray-colored square-shaped illumination opening keyswitch cap from C&K.

  • Shape: square
  • Color: gray
  • Illumination Opening: Yes
  • For Use With: SERU series switches
  • Mounting Type: snap-fit
  • Series: SET series
  • Standard Package: 100
  • Ideal For: applications where a keyswitch is required

You May Also Be Interested in

Honeywell
CAP PUSHBUTTON RECT YELLOW
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND CLEAR/WHITE
Need more? Email Us
Dialight
SWITCH CAP RED
Need more? Email Us
NKK Switches
CAP PUSHBUTTON RECTANGULAR WHITE
Need more? Email Us
NKK Switches
CAP PUSHBUTTON RECT GREEN/WHITE
Need more? Email Us
NKK Switches
CAP TACTILE SQUARE BLACK
Need more? Email Us
NKK Switches
CAP TOGGLE BAT BLUE
Need more? Email Us
EAO
CAP PUSHBUTTON SQUARE WHT
Need more? Email Us
NKK Switches
CAP TOGGLE BAT RED
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess