The CM6533DH is a highly integrated audio codec chip designed by C-Media Electronics. It is a USB audio solution that allows for high-quality audio input and output, typically used in USB headsets, sound cards, and other audio peripherals. It offers features like microphone input, headphone output, and digital signal processing capabilities.
Applications
- USB Headsets
- USB Sound Cards
- Gaming Headsets
- VoIP Devices
- Audio Recording Interfaces
Features
- USB 2.0 compliant
- Built-in headphone amplifier
- Microphone input with gain control
- Supports various audio sampling rates
- Digital signal processing (DSP) capabilities
Benefits
- High-quality audio: Delivers clear and crisp audio for both playback and recording.
- Easy integration: Simplifies the design and development of USB audio devices.
- Enhanced audio experience: Provides features like headphone amplification and microphone gain control for optimal audio performance.
- Versatile: Suitable for a wide range of audio applications.
- Cost-effective: Offers a comprehensive audio solution at a competitive price.
Additional Details
The CM6533DH typically supports audio sampling rates up to 48kHz or 96kHz, depending on the specific configuration. It also features built-in digital signal processing (DSP) capabilities, which can be used for audio enhancement, noise reduction, and other audio processing tasks. The chip is usually available in a QFN or LQFP package. Designers should consult the product datasheet for detailed electrical characteristics, pinout information, and application guidelines to ensure proper implementation and optimal performance.