EN
  • EN
  • DE

UPC3215TB-E3-A

Part No UPC3215TB-E3-A
Manufacturer California Eastern Labs
Catalog Electronic Wholesale
Description 5V, SUPER MINIMOLD SI MMIC WIDEBAND AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Eastern Labs
Win Source Part Number 1277645-UPC3215TB-E3-A
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC3215TB-E3-A CAD Model

Description

The UPC3215TB-E3-A is a Silicon Germanium (SiGe) Heterojunction Bipolar Transistor (HBT) MMIC amplifier designed for high-frequency applications. It is manufactured by California Eastern Laboratories (CEL), which is the exclusive sales and marketing partner in North America for products made by Renesas Electronics Corporation.

Applications:

  • Wireless Communications: Used as a low noise amplifier (LNA) in cellular and wireless data systems.
  • Satellite Communications: Employed in satellite receivers and transmitters for signal amplification.
  • Instrumentation: Integrated into test and measurement equipment for signal amplification.
  • Radar Systems: Used in radar receivers for enhancing sensitivity.
  • Microwave Radios: Applicable in various microwave radio communication systems.

Features:

  • High Gain: Provides substantial signal amplification.
  • Low Noise Figure: Minimizes noise contribution to the amplified signal.
  • Wideband Operation: Operates over a broad frequency range.
  • Single Supply Voltage: Simplifies biasing and reduces component count.
  • Small Package: Allows for compact designs.

Benefits:

  • Improved Signal Sensitivity: Enhances the ability to detect weak signals.
  • Increased System Performance: Improves the overall performance of wireless communication systems.
  • Simplified Design: Single supply voltage simplifies circuit design and reduces cost.
  • Compact Solution: Small package size enables integration into space-constrained applications.
  • Reliable Operation: Designed for stable and reliable performance.

Technical Specifications:

The UPC3215TB-E3-A typically operates in the frequency range of several GHz (specifications should be checked in the datasheet). It features a gain typically in the range of 15-20 dB and a low noise figure, often less than 2 dB. It operates on a single positive supply voltage, typically 3V or 5V. It is commonly packaged in a small surface-mount package such as a SOT-343. Consult the manufacturer's datasheet for detailed electrical characteristics, S-parameters, and application notes.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1372 $61.6464
28+ $4.2152 $118.0256
43+ $4.0835 $175.5905
59+ $3.9517 $233.1503
76+ $3.8200 $290.3200
102+ $3.4248 $349.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess