EN
  • EN
  • DE

CM2010-02MR

Part No CM2010-02MR
Manufacturer California Micro Devices Corp
Catalog END - OF - LIFE
Description VGA Port Protection with Integrated Sync Buffers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer California Micro Devices Corp
Win Source Part Number 1162035-CM2010-02MR
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM2010-02MR CAD Model

Description

The CM2010-02MR is a common mode choke designed to suppress unwanted common mode noise in high-speed differential data lines. Manufactured by California Micro Devices Corp, it's engineered to improve signal integrity and minimize electromagnetic interference (EMI) in sensitive electronic devices.

Applications

  • USB 2.0 data lines
  • HDMI interfaces
  • DisplayPort connections
  • LVDS (Low-Voltage Differential Signaling) applications
  • General high-speed data transmission systems

Features

  • Excellent common mode noise suppression
  • Minimal impact on differential signal integrity
  • Small form factor for space-constrained applications
  • Surface-mount package for automated assembly
  • RoHS compliant

Benefits

  • Reduces EMI emissions, aiding in regulatory compliance
  • Improves signal quality by filtering out common mode noise
  • Enhances the reliability of data transmission
  • Easy integration into existing designs
  • Protects sensitive circuits from noise-related damage

Additional Details

The CM2010-02MR is carefully designed to maintain the integrity of differential signals while effectively attenuating common mode noise. The device's small size allows it to be placed close to the connector, maximizing its effectiveness. It operates over a broad frequency range, ensuring that it can address a wide range of noise sources. It is built to withstand the rigors of automated assembly processes. Although categorized as END-OF-LIFE, its specifications provide valuable insight into the design and function of common-mode chokes in similar applications. Design engineers can use these specifications as a reference for selecting suitable replacement components or for understanding the requirements of legacy systems. The choke provides a balanced impedance to the differential signal, minimizing reflections and signal distortion. The suppression characteristics are optimized for the frequency bands most susceptible to common mode interference.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess