EN
  • EN
  • DE

TC4522BP

Part No TC4522BP
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098197-TC4522BP
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC4522BP CAD Model

Description

The TC4522BP is a CMOS Quad 2-Input NOR Gate manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed for a wide range of digital logic applications, providing reliable performance and low power consumption. It is part of Toshiba's extensive line of CMOS logic devices, known for their quality and dependability in various electronic systems.

Applications

  • Digital circuit design: Used as a fundamental building block in digital circuits for implementing NOR logic functions.
  • Industrial control systems: Employed in control logic for industrial equipment and machinery.
  • Consumer electronics: Found in various consumer devices requiring logic gates for signal processing and control.
  • Computer systems: Utilized in memory controllers, address decoders, and other digital circuits within computer hardware.
  • Automotive electronics: Integrated into automotive control units for logic operations in vehicle systems.

Features

  • Quad 2-Input NOR Gate: Contains four independent 2-input NOR gates in a single package.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically from 3V to 18V, accommodating various power supply configurations.
  • High Output Drive Capability: Provides sufficient output current to drive multiple loads.
  • Standard DIP Package: Available in a standard Dual In-Line Package (DIP) for easy integration into breadboards and PCBs.
  • ESD Protection: Incorporates electrostatic discharge (ESD) protection to prevent damage from static electricity.

Benefits

  • Simplified Logic Design: Simplifies circuit design by providing multiple NOR gates in a single IC.
  • Reduced Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Enhanced System Reliability: Improves system reliability due to high noise immunity and ESD protection.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing NOR logic functions.
  • Easy Integration: Can be easily integrated into existing systems and designs.
  • Versatile Application: Suitable for a broad range of applications due to its flexible operating voltage and high output drive.

Additional Details

The TC4522BP's operating temperature ranges from -40°C to +85°C. The input logic levels are compatible with standard CMOS logic families. Each NOR gate performs the logical NOR operation on its two inputs, producing a high output only when both inputs are low. The output is low if either or both inputs are high. This device is commonly used in conjunction with other logic gates to implement complex digital functions. The standard DIP package facilitates easy prototyping and production.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess