EN
  • EN
  • DE

G65SC816P-4

Part No G65SC816P-4
Manufacturer California Micro Devices Corp
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028892-G65SC816P-4
Categories OEM Parts(F-I)
Manufacturer California Micro Devices Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G65SC816P-4 CAD Model

Description

The G65SC816P-4 is a 16-bit microprocessor manufactured by California Micro Devices Corp. It is a CMOS implementation of the W65C816S, a widely used processor in embedded systems and retrocomputing. This processor offers a blend of 8-bit and 16-bit processing capabilities, providing compatibility with older 6502-based systems while enabling more advanced functionalities.

Applications

  • Embedded Control Systems: Used in industrial automation, robotics, and process control due to its real-time processing capabilities.
  • Retrocomputing: Employed in recreating and enhancing classic computer systems and gaming consoles.
  • Data Acquisition Systems: Found in devices that collect and process data from sensors and other inputs.
  • Medical Devices: Utilized in portable medical equipment and monitoring systems.
  • Educational Platforms: Applied in educational kits and training systems for computer architecture and programming.

Features

  • 16-Bit Architecture: Offers improved processing power and memory addressing compared to 8-bit processors.
  • CMOS Technology: Provides low power consumption, making it suitable for battery-powered devices.
  • Direct Addressing Capability: Allows access to a large memory space.
  • Emulation Mode: Compatible with 6502 instruction sets for backward compatibility.
  • Interrupt Handling: Efficient interrupt management for real-time applications.

Benefits

  • Enhanced Performance: Enables faster execution of complex algorithms and data processing tasks.
  • Reduced Power Consumption: Extends battery life in portable devices and reduces overall energy costs.
  • Compatibility: Simplifies migration from older systems and reduces development time.
  • Versatility: Suitable for a wide range of applications, from embedded control to retrocomputing.
  • Real-Time Responsiveness: Ensures timely response to external events in control and automation systems.

Technical Details

The G65SC816P-4 operates at a specific clock frequency (typically 4 MHz), providing a balance between performance and power consumption. It supports various addressing modes, including direct, indirect, and indexed addressing, providing flexibility in memory access. The processor includes a set of internal registers for data manipulation and control. It is typically packaged in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) for easy integration into circuit boards.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess