EN
  • EN
  • DE

PACUSBVB-D2Y6R

Part No PACUSBVB-D2Y6R
Manufacturer California Micro Devices Corp
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1152980-PACUSBVB-D2Y6R
Categories Custom Parts
Manufacturer California Micro Devices Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PACUSBVB-D2Y6R CAD Model

Description

The PACUSBVB-D2Y6R is a USB transient voltage suppressor (TVS) diode array manufactured by California Micro Devices Corp (now part of On Semiconductor). It's designed to protect sensitive USB data lines from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is specifically tailored for USB 2.0 applications, providing robust protection without compromising signal integrity.

Applications

  • USB ports in computers and laptops
  • USB ports in peripherals (e.g., printers, scanners)
  • USB interfaces in mobile phones and tablets
  • USB ports in set-top boxes and media players
  • Any device with a USB interface requiring ESD protection

Features

  • Low clamping voltage
  • Low capacitance
  • Fast response time
  • Protects four USB data lines (D+, D-, VBUS, GND)
  • ESD protection per IEC 61000-4-2 standard
  • Small form factor package

Benefits

  • Protects USB ports from ESD damage
  • Maintains signal integrity with low capacitance
  • Fast response time prevents damage from transient events
  • Integrated solution simplifies PCB layout
  • Compact size saves board space
  • Increases the reliability and lifespan of USB-enabled devices

Additional Details

The PACUSBVB-D2Y6R uses avalanche breakdown diodes to clamp transient voltages to a safe level, preventing them from reaching sensitive USB circuitry. The low clamping voltage ensures that the protected circuitry is not exposed to excessive voltages during an ESD event.

The low capacitance of the TVS diode array minimizes signal distortion and impedance mismatch on the USB data lines, preserving the signal integrity of high-speed USB data transmission. The fast response time ensures that the TVS diode array can quickly clamp transient voltages before they can damage the protected circuitry.

Consult the On Semiconductor (formerly California Micro Devices) datasheet for the PACUSBVB-D2Y6R for detailed specifications, including clamping voltage, capacitance, leakage current, and ESD protection levels. The datasheet also provides application notes and PCB layout recommendations to optimize ESD protection performance. Proper grounding and PCB layout are crucial for effective ESD protection.

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Contact for details
Need more? Email Us
New Japan Radio
Lowest to $1.3063
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess