EN
  • EN
  • DE
  • IT

SSTPAD5-200

Part No SSTPAD5-200
Manufacturer Calogic, LLC
Catalog Electronic Wholesale
Description Low Leakage Pico Amp Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Calogic, LLC
Win Source Part Number 1260046-SSTPAD5-200
Manufacturer Homepage www.calogic.net
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTPAD5-200 CAD Model

Description

The SSTPAD5-200 is a Transient Voltage Suppressor (TVS) diode array manufactured by Calogic, LLC. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is particularly useful in applications where reliable protection against voltage spikes is critical.

Applications:

  • Data lines: Protection for USB, HDMI, and Ethernet ports.
  • Communication interfaces: Safeguarding RS-232, RS-485, and other communication lines.
  • Portable electronics: Used in smartphones, tablets, and laptops.
  • Industrial control systems: Protecting sensitive inputs and outputs of programmable logic controllers (PLCs).
  • Automotive electronics: Protecting automotive ECUs from transient voltages.

Features:

  • Low clamping voltage: Provides excellent protection by limiting the voltage to a safe level.
  • Fast response time: Quickly reacts to transient events to prevent damage.
  • Low capacitance: Minimizes signal degradation in high-speed data lines.
  • Small footprint: Allows for easy integration into compact electronic designs.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • High surge capability: Able to withstand high surge currents without failure.

Benefits:

  • Enhanced system reliability: Protects electronic components from damage due to voltage transients, extending the lifespan of the system.
  • Reduced downtime: Prevents equipment failures caused by ESD and surge events, minimizing downtime.
  • Improved product performance: Ensures stable and reliable operation of electronic devices.
  • Cost savings: Reduces the need for repairs and replacements of damaged components.
  • Compliance with industry standards: Helps meet regulatory requirements for ESD and surge protection.

Additional Details:

The SSTPAD5-200 features a typical clamping voltage of around 5V during a transient event. Its low capacitance makes it suitable for high-speed data lines, minimizing signal distortion. The device is typically packaged in a small SOT-23 or similar surface mount package for ease of assembly. It provides protection for multiple I/O lines, offering a comprehensive solution for transient voltage protection.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess