EN
  • EN
  • DE

CAT25020S

Part No CAT25020S
Manufacturer Catalyst Semiconductor
Description 1K/2K/4K SPI Serial CMOS EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0612+
Reference case SOP-8
Manufacturer Catalyst Semiconductor
Manufacturer Homepage www.catalyst-semiconductor.com
Win Source Part Number 745073-CAT25020S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT25020S CAD Model

Description

The CAT25020S is a 2Kb Serial SPI EEPROM manufactured by Catalyst Semiconductor. This device is a non-volatile memory that can be electrically erased and reprogrammed. It utilizes the Serial Peripheral Interface (SPI) bus, a synchronous serial communication interface used primarily for short-distance communication, making it suitable for a wide range of embedded systems applications.

Applications

  • Consumer Electronics: Set-top boxes, DVD players, and other electronic appliances for storing configuration data.
  • Industrial Control Systems: Programmable logic controllers (PLCs), sensors, and data loggers.
  • Automotive Electronics: Engine control units (ECUs), infotainment systems, and anti-lock braking systems (ABS).
  • Medical Devices: Patient monitoring equipment, diagnostic tools, and implantable devices.
  • Networking Equipment: Routers, switches, and modems for storing firmware and configuration settings.

Features

  • 2Kb EEPROM: Provides 2048 bits of electrically erasable and programmable read-only memory.
  • SPI Interface: Uses a simple 4-wire SPI interface for easy integration with microcontrollers and other digital devices.
  • Low Power Consumption: Designed for low-power applications, making it suitable for battery-powered devices.
  • Wide Voltage Range: Operates over a broad voltage range, typically from 1.8V to 5.5V.
  • High Endurance: Supports a high number of write/erase cycles, ensuring data retention and reliability.
  • Small Package: Available in compact packages such as SOIC, TSSOP, and DIP for space-constrained applications.

Benefits

  • Non-Volatile Memory: Retains data even when power is removed, ensuring persistent storage of critical information.
  • Easy Integration: Simple SPI interface simplifies communication with microcontrollers and other digital devices.
  • Flexibility: Allows for in-system programming and reprogramming, enabling firmware updates and configuration changes.
  • Reliability: High endurance and data retention ensure reliable operation in demanding environments.
  • Cost-Effective: Provides a cost-effective solution for non-volatile memory storage.

Additional Details

The CAT25020S typically supports clock frequencies up to 10 MHz or higher, depending on the operating voltage and temperature. It features a self-timed write cycle, which simplifies the programming process. The device also includes features such as software write protection and a write disable instruction to prevent accidental data corruption. It is commonly used for storing configuration settings, calibration data, and other non-volatile information in embedded systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess