EN
  • EN
  • DE

CNW5611-250BG624-SCP-G

Part No CNW5611-250BG624-SCP-G
Manufacturer Cavium
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1220253-CNW5611-250BG624-SCP-G
Categories Custom Parts
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CNW5611-250BG624-SCP-G CAD Model

Description

The CNW5611-250BG624-SCP-G is a custom part manufactured by Cavium, belonging to the CNW5611 family of multi-core processors. These processors are designed for high-performance networking and security applications. While specific details for this exact part number are limited, the CNW5611 series generally features multiple ARM cores, advanced packet processing capabilities, and integrated security features.

Applications

  • Network appliances
  • Security gateways
  • Wireless base stations
  • Storage solutions
  • Data center networking

Features

  • Multi-core ARM processor architecture (likely ARMv8)
  • High-speed data interfaces (e.g., PCIe, Ethernet)
  • Integrated security engine for encryption/decryption
  • Hardware acceleration for packet processing
  • Advanced power management features

Benefits

  • Enhanced network performance
  • Improved security posture
  • Reduced power consumption
  • Faster time-to-market
  • Scalable architecture

This specific variant, CNW5611-250BG624-SCP-G, likely refers to a specific configuration or speed grade within the CNW5611 family. The 250BG624 likely indicates specific packaging or thermal characteristics. Due to limited information, precise clock speed and core count can not be stated.

Cavium processors are known for their robust security features. This component probably includes hardware-based security accelerators, supporting various encryption and decryption algorithms. It is built to handle significant data loads effectively, making it an asset in high-bandwidth networking environments. Its integration reduces the load on the main processor cores, thereby enhancing overall system efficiency. The power management features allow for optimization of power consumption under various workload conditions.

You May Also Be Interested in

Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
EPCOS (TDK)
Lowest to $5.8755
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
AVX Corp/Kyocera Corp
Lowest to $0.0741
Rohm Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.1740 $194.1740
2+ $174.0874 $348.1748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess