The 1SMC45A is a transient voltage suppressor (TVS) diode manufactured by Central Semiconductor Corp. It's designed to protect sensitive electronic equipment from voltage transients caused by electrostatic discharge (ESD), inductive switching, and lightning strikes. As part of the 1SMC series, this unidirectional TVS diode provides robust surge protection with a high peak pulse power capability. It is commonly used in various electronic systems to enhance reliability and prevent damage from overvoltage events.
Applications
- Protection of sensitive electronic equipment
- I/O port protection
- Surge protection in power supplies
- Overvoltage protection in communication systems
- Industrial control systems
Features
- Unidirectional TVS diode
- Surface mount SMC package
- Glass passivated chip junction
- Excellent clamping capability
- High surge capability: 1500W peak pulse power capability with a 10/1000μs waveform
- Fast response time: typically less than 1.0ps from 0 Volts to BV min
- Low incremental surge resistance
- RoHS compliant
Benefits
- Protects electronic equipment from damaging voltage transients
- Enhances the reliability and lifespan of electronic devices
- Reduces downtime and maintenance costs associated with surge-related failures
- Provides a cost-effective solution for high-power surge protection
- Simplifies circuit design and implementation
Additional Details
The 1SMC45A has a stand-off voltage of 45V, designed to protect circuits operating around this voltage level. The 'A' suffix designates it as a unidirectional device, meaning it protects against positive voltage surges. It's packaged in an SMC/DO-214AB surface-mount package. With a fast response time and high surge current capability, the 1SMC45A effectively clamps transient voltages, preventing damage to sensitive components. The typical operating temperature range is -55°C to +150°C.