EN
  • EN
  • DE

2N4036

Part No 2N4036
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Single
Description TRANS PNP 65V 1A TO-39
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Bulk
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 65V
Max Vce (sat) 650mV @ 15mA, 150mA
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 40 @ 150mA, 10V
Maximum Power Dissipation 1W
Frequency - Transition 60MHz
Temperature Range - Operating -65°C to 200°C (TJ)
Mounting Through Hole
Case / Package TO-39
Win Source Part Number 053860-2N4036
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N4036 CAD Model

Description

The 2N4036 is a general-purpose, medium-power PNP silicon transistor from Central Semiconductor Corp. It is designed for a variety of applications, including small signal amplification, switching, and voltage regulation. The 2N4036 is a rugged transistor that can handle up to 1A of collector current and 65V of collector-emitter voltage. It also has a high transition frequency of 60MHz, making it suitable for high-speed applications.

The 2N4036 is available in a TO-39 package, which is a small, through-hole package that is easy to use. The transistor is also lead-free and RoHS compliant, making it suitable for a wide range of applications.

Here are some of the key features of the 2N4036:

  • PNP silicon transistor
  • General-purpose, medium-power
  • Collector current: 1A
  • Collector-emitter voltage: 65V
  • Transition frequency: 60MHz
  • TO-39 package
  • Lead-free and RoHS compliant

The 2N4036 is a versatile transistor that can be used in a variety of applications, including:

  • Small signal amplification
  • Switching
  • Voltage regulation
  • Motor control
  • Audio amplifiers
  • Power supplies
  • Industrial applications

Here are some examples of specific applications where the 2N4036 can be used:

  • Amplifying the signal from a microphone or other audio sensor
  • Switching a motor or other high-current load
  • Regulating the voltage of a power supply
  • Controlling the speed of a motor
  • Amplifying audio signals in an audio amplifier
  • Switching on and off a high-power LED

The 2N4036 is a reliable and easy-to-use transistor that is suitable for a wide range of applications. It is a good choice for hobbyists, students, and professional engineers alike.

In addition to the features and applications listed above, the 2N4036 is also relatively inexpensive and easy to find. This makes it a good choice for a wide range of projects, from simple circuits to complex devices.

If you are looking for a general-purpose, medium-power PNP silicon transistor, the 2N4036 is a good option to consider. It is a reliable and versatile transistor that can be used in a variety of applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess