EN
  • EN
  • DE

CMKT5078 TR PBFREE

Part No CMKT5078 TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Arrays
Description TRANS ARRAY 50V 50MA SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Bipolar (BJT) Transistor Array NPN, PNP 30V, 50V 50mA 50MHz, 40MHz 350mW Surface Mount SOT-363
Manufacturer Central Semiconductor Corp
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name CMKT5078
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number CMKT5078CT, CMKT5078 CT-ND, 1514-CMKT5078TRPBFREETR, CMKT5078DKR-ND, CMKT5078 TR-ND, 1514-CMKT5078TRPBFREEDKR, 1514-CMKT5078TRPBFREECT, CMKT5078DKR, CMKT5078TR, CMKT5078CT-ND, CMKT5078 DKR-ND, CMKT5078 DKR, CMKT5078TR-ND, CMKT5078 CT, CMKT5078 TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866916-CMKT5078 TR PBFREE
Ultra Librarian 3D Model Ultra Librarian CMKT5078 TR PBFREE CAD Model

Description

The CMKT5078 TR PBFREE is a bipolar (BJT) transistor array that comprises NPN and PNP transistors, manufactured by Central Semiconductor Corp.

  • Maximum Voltage Rating: 30V and 50V
  • Maximum Current: 50mA
  • Frequency: 50MHz and 40MHz
  • Power Dissipation: 350mW
  • Mounting Type: Surface Mountable
  • Package: 6-TSSOP, SC-88, SOT-363
  • Series: CMKT5078
  • Popularity: Popular among discrete semiconductor products
  • Supply and Demand Status: Limited
  • Applications: Audio amplifiers, switching power supplies, and motor controllers

You May Also Be Interested in

Central Semiconductor Corp
Dual Transistors | TRANSISTOR DUAL TO78
Need more? Email Us
Infineon Technologies
TRANS 2PNP 65V 0.1A SOT363
Lowest to $0.2402
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Microsemi Corporation
Surface Mount Quad NPN Transistor | TRANS 4NPN 50V 0.8A 20CLCC
Lowest to $103.7273
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1995 $57.8550
710+ $0.1638 $116.2980
1,095+ $0.1586 $173.6670
1,505+ $0.1535 $231.0175
1,950+ $0.1485 $289.5750
2,605+ $0.1331 $346.7255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess