The CMPZ5230B is a Zener diode manufactured by Central Semiconductor Corp. It is designed to provide voltage regulation and protection in a variety of electronic circuits.
Applications:
- Voltage Regulation
- Voltage Clipping
- Transient Voltage Suppression
- Over-Voltage Protection
Features:
- Planar Die Construction
- 500mW Power Dissipation
- Zener Voltage Tolerance of ±5%
- Surface Mount Package (SOD-323)
- Lead Free Finish/RoHS Compliant
Benefits:
- Precise Voltage Regulation: Provides a stable and accurate voltage reference.
- Effective Over-Voltage Protection: Protects sensitive circuits from voltage spikes and surges.
- Compact Design: The surface mount package allows for efficient use of board space.
- Reliable Performance: Offers consistent and reliable performance in demanding applications.
Additional Details:
The CMPZ5230B is housed in a SOD-323 package, making it suitable for high-density PCB layouts. Its key electrical characteristics include a Zener voltage (VZ) of 4.7V with a tolerance of ±5%. The maximum power dissipation is 500mW. The operating and storage junction temperature range is -65°C to +150°C.
The diode's low dynamic impedance ensures stable regulation even with varying current levels. The reverse leakage current is minimal, enhancing efficiency and reducing power loss.
Central Semiconductor Corp. manufactures the CMPZ5230B to meet stringent quality standards, ensuring it meets the needs of modern electronic applications that require precise voltage regulation and robust protection.