EN
  • EN
  • DE

CMSH2-100

Part No CMSH2-100
Manufacturer Central Semiconductor Corp
Catalog END - OF - LIFE
Description SCHOTTKY BARRIER RECTIFIER 2.0 AMP, 20 THRU 100 VOLTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162525-CMSH2-100
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian CMSH2-100 CAD Model

Description

The CMSH2-100 is a surface mount Schottky Barrier Rectifier from Central Semiconductor Corp, designed for high-frequency applications where low forward voltage drop and fast switching speeds are critical. This rectifier is commonly utilized in power supplies, DC-DC converters, and other circuits demanding efficient rectification.

Applications:

  • Switching Power Supplies: Employed in power supplies to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and step-up/step-down conversion.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes when switching.
  • Reverse Polarity Protection: Prevents damage from incorrect polarity connections.
  • High-Frequency Rectification: Suited for high-frequency circuits due to its fast switching speed.

Features:

  • Schottky Barrier Rectifier: Offers low forward voltage drop and fast switching speed.
  • Surface Mount Package: Available in small surface mount packages such as SOD-123 or similar.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand high current surges without damage.
  • Lead-Free Finish: Complies with RoHS standards for environmental protection.

Benefits:

  • High Efficiency: Low forward voltage drop results in reduced power dissipation and improved overall efficiency.
  • Fast Switching: Enables high-frequency operation, making it suitable for modern power electronics.
  • Compact Size: Surface mount package saves board space and simplifies assembly.
  • Reliable Operation: Central Semiconductor Corp is known for producing reliable components.
  • Protection: Provides protection against reverse polarity and voltage spikes.

Additional Details:

Key electrical specifications of the CMSH2-100 include the maximum repetitive reverse voltage (VRRM), maximum average forward rectified current (IF(AV)), and maximum forward voltage (VF). These parameters are critical for designing circuits that utilize this rectifier. Its low thermal resistance helps in dissipating heat effectively, contributing to its reliability. Always consult the datasheet for precise operating conditions and design considerations.

The small size and high efficiency of the CMSH2-100 make it an excellent choice for portable devices, LED lighting, and other applications where space and power are at a premium. Proper PCB layout is crucial to minimize parasitic inductance and optimize performance in high-frequency circuits.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4597 $59.7610
310+ $0.3765 $116.7150
475+ $0.3650 $173.3750
655+ $0.3534 $231.4770
845+ $0.3419 $288.9055
1,135+ $0.3061 $347.4235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess