EN
  • EN
  • DE

CMSH5-100HV TR13 PBFREE

Part No CMSH5-100HV TR13 PBFREE
Manufacturer Central Semiconductor Corp
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 5A SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Schottky 100 V 5A Surface Mount SMC
Manufacturer Central Semiconductor Corp
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name CMSH5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number CMSH5-100HVTR, CMSH5-100HV TR13 LEAD FREE, CMSH5-100HVDKR, CMSH5-100HV TR13, CMSH5-100HV CT-ND, 1514-CMSH5-100HVTR13PBFREEDKR, CMSH5-100HV DKR, CMSH5-100HV TR-ND, CMSH5-100HV DKR-ND, CMSH5-100HV CT, CMSH5-100HVDKR-ND, CMSH5-100HV TR, CMSH5-100HVTR-ND, 1514-CMSH5-100HVTR13PBFREECT, CMSH5-100HVCT-ND, 1514-CMSH5-100HVTR13PBFREETR, CMSH5-100HVCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867005-CMSH5-100HV TR13 PBFREE
Ultra Librarian 3D Model Ultra Librarian CMSH5-100HV TR13 PBFREE CAD Model

Description

The Central Semiconductor Corp CMSH5-100HV TR13 PBFREE is a fast recovery diode Schottky with a surface mount SMC package manufactured by Central Semiconductor Corp.

  • Win Source part number: 867005-CMSH5-100HV TR13 PBFREE
  • Speed: less than 500ns
  • Current Rating: more than 200mA (Io)
  • Package: DO-214AB, SMC
  • Mounting Type: Surface Mount
  • Category: Discrete Semiconductor Products
  • Supply and Demand Status: Limited
  • Quantity per Package: 3000 units
  • MSL level: 1 (Unlimited)
  • Estimated Production Lead Time: 39 weeks
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS code: 8541.10.0080
  • Other part numbers: CMSH5-100HVTR, CMSH5-100HV TR13 LEAD FREE, CMSH5-100HVDKR, CMSH5-100HV TR13, CMSH5-100HV CT-ND, 1514-CMSH5-100HVTR13PBFREEDKR, CMSH5-100HV DKR, CMSH5-100HV TR-ND, CMSH5-100HV DKR-ND, CMSH5-100HV CT, CMSH5-100HVDKR-ND, CMSH5-100HV TR, CMSH5-100HVTR-ND, 1514-CMSH5-100HVTR13PBFREECT, CMSH5-100HVCT-ND, and 1514-CMSH5-100HVTR13PBFREETR

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6862 $58.3270
210+ $0.5631 $118.2510
320+ $0.5455 $174.5600
440+ $0.5278 $232.2320
570+ $0.5103 $290.8710
760+ $0.4575 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess