EN
  • EN
  • DE

CXT2222A

Part No CXT2222A
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Single
Description SURFACE MOUNT NPN SILICON TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1163897-CXT2222A
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CXT2222A CAD Model

Description

The CXT2222A is a silicon NPN bipolar junction transistor (BJT) manufactured by Central Semiconductor Corp. It is designed for use in a wide variety of general-purpose amplification and switching applications.

Applications:

  • Low-level signal amplification: Used in preamplifiers and audio amplifiers to boost weak signals.
  • High-speed switching: Employed in digital circuits and switching regulators due to its fast switching speeds.
  • General-purpose amplification: Suitable for amplifying various signals in different electronic circuits.
  • Driver circuits: Used to drive larger transistors or other components that require higher current.
  • Oscillator circuits: Can be incorporated into oscillator designs for generating specific frequencies.

Features:

  • NPN Bipolar Junction Transistor (BJT): Provides a versatile solution for amplification and switching.
  • High Current Capability: Designed to handle moderate collector currents, suitable for various applications.
  • Fast Switching Speed: Offers quick response times in switching circuits.
  • Low Saturation Voltage: Minimizes power dissipation when the transistor is in the saturation region.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Versatile Application: Can be used in a broad range of circuits due to its characteristics.
  • Reliable Performance: Provides stable and dependable operation in different environments.
  • Efficient Switching: Enables efficient switching operation, reducing power loss.
  • Cost-Effective: Offers a cost-efficient solution for amplification and switching needs.
  • Easy to Use: Simple to integrate into existing circuits and designs.

Additional Details:

The CXT2222A is typically available in a through-hole package, such as a TO-92. Key electrical characteristics include a collector-emitter voltage (Vceo) of 40V, a collector current (Ic) of 600mA, and a power dissipation (Pd) of 625mW. The DC current gain (hFE) varies depending on the collector current, but typically ranges from 40 to 300.

This transistor is a commonly used component in both hobbyist and professional electronic projects due to its reliability, availability, and ease of use. It serves as a foundational element in many analog and digital circuit designs.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess