EN
  • EN
  • DE

CZT2955

Part No CZT2955
Manufacturer Central Semiconductor Corp
Catalog END - OF - LIFE
Description 2.0W SURFACE MOUNT COMPLEMENTARY SILICON POWER TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1166010-CZT2955
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CZT2955 CAD Model

Description

The CZT2955 is a PNP medium power transistor manufactured by Central Semiconductor Corp. Encased in a surface-mount SOT-223 package, it is designed for amplification and switching applications. This transistor is well-suited for situations where space is a constraint but moderate power handling is needed.

Applications:

  • Linear Regulators: Used in voltage regulation circuits to maintain stable output voltages, especially in portable devices.
  • Power Amplifiers: Implemented in audio and signal amplifiers to boost power levels while maintaining signal integrity.
  • Switching Circuits: Employed in switching applications for controlling current to devices like LEDs, relays, and other electronic loads.
  • DC-DC Converters: Found in DC-DC conversion circuits to efficiently step up or step down voltage levels.
  • Motor Control: Used in low-power motor control circuits to drive small motors with precise control.

Features:

  • PNP Transistor: Uses holes as charge carriers, complementing NPN transistors in push-pull configurations and other designs.
  • Medium Power Dissipation: Designed to handle moderate power levels without overheating, suitable for efficient power management.
  • Surface Mount SOT-223 Package: Allows for compact PCB designs, ideal for space-constrained applications.
  • High Collector Current: Capable of handling relatively high collector current, suitable for driving medium-power loads.
  • Low Saturation Voltage: Ensures efficient switching with minimal voltage drop, improving overall circuit efficiency.

Benefits:

  • Compact Design: SOT-223 package reduces the overall footprint on the PCB, ideal for miniaturized electronics.
  • Efficient Power Handling: Medium power rating ensures reliable performance in power-sensitive applications.
  • Versatile Application: Suitable for a wide range of amplification and switching tasks in various electronic devices.
  • Ease of Assembly: Surface-mount design simplifies the assembly process, reducing manufacturing time and costs.
  • Reliable Performance: Manufactured by Central Semiconductor Corp, ensuring consistent and dependable performance.

Additional Details:

The CZT2955 features a collector-base voltage (VCBO) of -60V, a collector-emitter voltage (VCEO) of -60V, and an emitter-base voltage (VEBO) of -5V. The continuous collector current (IC) is rated at -2A, and the peak collector current (ICM) can reach -4A. The power dissipation (PD) is 2W when mounted on a suitable heat sink. The DC current gain (hFE) typically ranges from 40 to 250, depending on the operating conditions. Operating and storage junction temperature range is -65°C to +150°C.

For detailed specifications and application guidelines, refer to the official datasheet provided by Central Semiconductor Corp. Proper thermal management is essential to ensure the reliable operation of the CZT2955 in high-power applications. The CZT2955 is a reliable choice for engineers and designers seeking a compact and efficient PNP transistor for their surface-mount designs.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
ELM-TECH
Complementary MOSFET
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1206 $60.6030
12+ $9.9457 $119.3484
18+ $9.6339 $173.4102
25+ $9.3232 $233.0800
33+ $9.0125 $297.4125
43+ $8.0804 $347.4572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess