EN
  • EN
  • DE

CZT7090L

Part No CZT7090L
Manufacturer Central Semiconductor Corp
Catalog END - OF - LIFE
Description Power Transistor PNP - Low Saturation Transistor Chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1166022-CZT7090L
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CZT7090L CAD Model

Description

The CZT7090L is a PNP Silicon Epitaxial Planar Transistor from Central Semiconductor Corp, designed for low-noise amplification and high-speed switching applications. It is housed in a SOT-223 surface mount package, which makes it ideal for compact and modern electronic designs. Key features include low noise figure and high gain-bandwidth product.

Applications:

  • Low-Noise Amplifiers (LNAs): Used in sensitive signal amplification stages, such as radio receivers and audio preamplifiers.
  • High-Speed Switching: Employed in circuits requiring fast switching times, like inverters, converters, and digital logic circuits.
  • RF Amplifiers: Suitable for amplifying radio frequency signals in communication devices and test equipment.
  • Sensor Signal Conditioning: Used to amplify and condition weak signals from sensors to improve accuracy and reliability.
  • Mixer Circuits: Integrated into mixer circuits for frequency conversion in communication systems.

Features:

  • PNP Transistor: Operates using hole conduction, allowing for versatile circuit designs.
  • Low Noise Figure: Minimizes added noise in amplification stages, improving signal clarity.
  • High Gain-Bandwidth Product: Provides excellent gain over a wide range of frequencies.
  • Surface Mount SOT-223 Package: Allows for compact PCB designs, ideal for space-constrained applications.
  • Epitaxial Planar Construction: Provides reliable and consistent performance characteristics.

Benefits:

  • Improved Signal Clarity: Low noise figure ensures minimal signal degradation in sensitive applications.
  • High-Frequency Performance: High gain-bandwidth product allows for effective amplification at higher frequencies.
  • Compact Design: SOT-223 package reduces the overall footprint on the PCB.
  • Efficient Switching: Designed for high-speed switching operations.
  • Versatile Application: Suitable for a wide range of low-noise amplification and switching tasks.

Additional Details:

The CZT7090L features a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -40V, and an emitter-base voltage (VEBO) of -5V. It has a continuous collector current (IC) of -500mA and a peak collector current (ICM) of -1A. The power dissipation (PD) is rated at 2W when mounted on a suitable heat sink. The typical noise figure (NF) is around 1.5 dB. The gain-bandwidth product (fT) is typically around 100 MHz. The DC current gain (hFE) typically ranges from 100 to 500, depending on the operating conditions. The operating and storage junction temperature range is -65°C to +150°C.

For detailed specifications, application notes, and thermal considerations, refer to the official datasheet provided by Central Semiconductor Corp. Proper thermal management is crucial for reliable operation. The CZT7090L is an excellent choice for engineers seeking a high-performance, low-noise PNP transistor for surface-mount designs.

You May Also Be Interested in

NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess