EN
  • EN
  • DE

BNO085

Part No BNO085
Manufacturer CEVA Technologies, Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO/MAG I2C 32BIT / Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor I²C, SPI, UART Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Manufacturer CEVA Technologies, Inc.
Packaging Reel - TR
Sensor Type Accelerometer, Gyroscope, Magnetometer, 9 Axis
Output Type I²C, SPI, UART
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-TFLGA Module
Supplier Device Package 28-LGA (5.2x3.8)
Mounting Surface Mount
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1888-1006-2,1000 4200 /BNO085,1888-1006-6,1888-1006-1,68810-91242-1087361*22829448
Standard Package 4,000
Win Source Part Number 1336520-BNO085
Ultra Librarian 3D Model Ultra Librarian BNO085 CAD Model

Description

The CEVA Technologies, Inc. electronic component is a 9-axis motion sensor with an output type of I²C, SPI, UART.

  • Output Type: I²C, SPI, UART
  • Operating Temperature: -40°C to 85°C
  • Package: 28-LGA (5.2x3.8)
  • Packaging: reel
  • Package Quantity: 4,000
  • RoHS Compliant: Yes
  • Manufacturer Part Number: 1336520-BNO085

You May Also Be Interested in

TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
CEVA Technologies, Inc.
IMU ACCEL/GYRO/MAG I2C 32BIT
Lowest to $82.3530
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $13.0677
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $2.0619
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $14.2557
TDK InvenSense
IMUs - Inertial Measurement Units High FSR (32 G, 4000 dps) 6-Axis MEMS MotionTrackingTM IMU
Lowest to $17.4627
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 12LGA
Lowest to $1.2393
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335
Analog Devices Inc.
6 DOF PREC IMU, 40G (500 DPS DNR
Lowest to $748.2186

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3455 $65.3820
8+ $13.4117 $107.2936
12+ $12.9926 $155.9112
16+ $12.5735 $201.1760
21+ $12.1544 $255.2424
28+ $10.8970 $305.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess