EN
  • EN
  • DE

BAT54WSPT

Part No BAT54WSPT
Manufacturer Chenmko
Catalog END - OF - LIFE
Description SCHOTTKY BARRIER DIODE VOLTAGE 30 Volts CURRENT 0.2 Ampere
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chenmko
Win Source Part Number 1151598-BAT54WSPT
Manufacturer Homepage www.chenmko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT54WSPT CAD Model

Description

The BAT54WSPT is a Schottky Barrier Diode designed for high-speed switching applications. As a surface-mount device, it's commonly used in compact electronic circuits where efficiency and minimal voltage drop are crucial. Schottky diodes are known for their low forward voltage drop and fast reverse recovery time, making them suitable for clamping, rectification, and protection circuits.

Applications

  • Clamping Circuits: Protecting sensitive electronic components from voltage transients.
  • Reverse Polarity Protection: Preventing damage to circuits when power is connected with the wrong polarity.
  • High-Speed Switching: Used in circuits requiring fast switching speeds, such as DC-DC converters.
  • Voltage Rectification: Converting AC voltage to DC voltage in low-power applications.
  • Instrumentation: Used in various measuring instruments and test equipment where precise and fast switching is required.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves circuit efficiency.
  • Fast Switching Speed: Reduces switching losses and enables high-frequency operation.
  • Surface Mount Package: Compact design for use in space-constrained applications.
  • Schottky Barrier Diode: Provides superior performance compared to standard diodes in high-speed applications.
  • High Surge Current Capability: Withstands transient surges, ensuring reliable operation.

Benefits

  • Improved Circuit Efficiency: Low forward voltage drop minimizes power dissipation.
  • Enhanced System Performance: Fast switching speed allows for higher frequency operation.
  • Compact Design: Surface-mount package saves board space.
  • Reliable Protection: Protects sensitive components from voltage spikes and reverse polarity.
  • Cost-Effective Solution: Provides a balance of performance and cost for various applications.

Additional Details

The BAT54WSPT is available in a small surface-mount package, such as SOT-23. Key electrical characteristics include a maximum forward voltage drop of around 0.4V at a specified current, a reverse voltage rating of around 30V, and a forward current rating of approximately 200mA. It's crucial to consult the manufacturer's datasheet for precise specifications and operating conditions. It is designed to be used in applications where size and efficiency are key constraints. Proper PCB layout techniques are essential for optimal high-speed switching performance.

You May Also Be Interested in

COSMO
REED RELAY
Lowest to $1.9713
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess