EN
  • EN
  • DE

LD1117DT33C

Part No LD1117DT33C
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description LOW DROP FIXED AND ADJUSTABLE POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1195791-LD1117DT33C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LD1117DT33C CAD Model

Description

LD1117DT33C Voltage Regulator by STMicroelectronics

STMicroelectronics LD1117DT33C Voltage Regulator

The LD1117DT33C is a robust low drop voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is capable of delivering up to 800mA of output current and is tailored to maintain a stable 3.3V output voltage, making it a popular choice for a wide array of electronic applications.

The LD1117DT33C is part of the LD1117 series and comes in a TO-252 (DPAK) package, known for its compact footprint and its ability to handle decent power dissipation. This regulator provides remarkable dropout performance (typically 1.2V at 800mA) which is essential for operations with low input-to-output voltage differentials. It is designed to work with a wide range of input voltages, from 4.75V to 15V, offering flexibility for various circuit designs.

Furthermore, the device incorporates several protection features that enhance its reliability. These include thermal shutdown, which safeguards the regulator from overheating, and short-circuit protection, which ensures the device and the circuitry it powers are protected in the event of a fault. Additionally, the LD1117DT33C has a low quiescent current, which is beneficial for power-sensitive designs.

The versatility of the LD1117DT33C makes it an ideal choice for a diverse range of applications, including but not limited to consumer electronics, computer peripherals, and embedded systems. Its ability to maintain a steady voltage even under varying load conditions is crucial for the stable operation of sensitive electronic components.

In summary, the LD1117DT33C from STMicroelectronics is a reliable, efficient, and versatile voltage regulator that offers excellent performance for a variety of applications. Its protective features and low dropout performance make it a go-to choice for designers looking to ensure the integrity and longevity of their electronic projects.

Manufacturer: STMicroelectronics

Product SKU: LD1117DT33C

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1345 $50.4375
795+ $0.1260 $100.1700
1,235+ $0.1217 $150.2995
1,770+ $0.1132 $200.3640
2,300+ $0.1089 $250.4700
2,870+ $0.1047 $300.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess