EN
  • EN
  • DE

MMPZ5235BGP

Part No MMPZ5235BGP
Manufacturer Chenmko
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chenmko
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831231-MMPZ5235BGP
Ultra Librarian 3D Model Ultra Librarian MMPZ5235BGP CAD Model

Description

The MMPZ5235BGP is a Zener diode manufactured by Chenmko. It's designed to maintain a stable voltage level in electronic circuits, protecting sensitive components from voltage fluctuations and surges. This component is part of the MMPZ52xxBGP series, known for providing reliable voltage regulation in a compact SOT-23 package.

Applications

  • Voltage stabilization in electronic circuits
  • Over-voltage protection for sensitive components
  • Transient voltage suppression
  • Clipping and clamping applications
  • Voltage regulation in power supplies

Features

  • SOT-23 package for space-constrained applications
  • Precise Zener voltage regulation
  • Low dynamic impedance
  • High surge current handling capability
  • RoHS compliant, lead-free finish

Benefits

  • Provides stable voltage levels, ensuring consistent circuit performance
  • Protects sensitive electronic components from damage due to voltage spikes
  • Enables efficient and compact circuit designs
  • Reduces the risk of component failure and downtime
  • Complies with environmental regulations

Additional Details

The MMPZ5235BGP typically features a Zener voltage around 6.8V. Designers should always consult the official datasheet provided by Chenmko for accurate voltage specifications, power dissipation ratings, and thermal characteristics. The SOT-23 package allows for automated assembly, reducing manufacturing costs. The diode's low dynamic impedance ensures stable voltage regulation even under varying load conditions. Its ability to withstand high surge currents is crucial for protecting circuits from transient voltage events. This device is commonly used in portable electronics, industrial control systems, and automotive applications where reliable voltage regulation is essential. Proper heat sinking and derating are recommended to ensure long-term reliability. The Zener diode's ability to clamp voltages quickly makes it ideal for protecting sensitive microcontrollers and other integrated circuits. Its small size and ease of use make it a versatile component for a wide range of electronic designs.

Choosing the correct Zener diode with the appropriate voltage and power rating is critical for optimal circuit performance. The MMPZ5235BGP offers a balance of performance, size, and cost, making it a popular choice for many applications requiring voltage regulation and protection.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess