EN
  • EN
  • DE

MMPZ5242BGP

Part No MMPZ5242BGP
Manufacturer Chenmko
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chenmko
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831238-MMPZ5242BGP
Ultra Librarian 3D Model Ultra Librarian MMPZ5242BGP CAD Model

Description

The MMPZ5242BGP is a Zener diode manufactured by Chenmko. It's a voltage regulation device designed to maintain a stable voltage level in electronic circuits, protecting sensitive components from voltage fluctuations and transient surges. The component is part of the MMPZ52xxBGP series and is packaged in a small SOT-23 form factor.

Applications

  • Voltage stabilization in electronic circuits
  • Over-voltage protection for sensitive components
  • Transient voltage suppression
  • Clipping and clamping circuits
  • Voltage regulation in power supplies

Features

  • SOT-23 package for space-saving designs
  • Precise Zener voltage regulation
  • Low dynamic impedance
  • High surge current handling capability
  • RoHS compliant, lead-free finish

Benefits

  • Provides stable voltage levels, ensuring consistent circuit performance
  • Protects sensitive electronic components from damage due to voltage spikes
  • Enables efficient and compact circuit designs
  • Reduces the risk of component failure and downtime
  • Complies with environmental regulations

Additional Details

The MMPZ5242BGP typically operates with a Zener voltage of approximately 12V. Designers should refer to the official Chenmko datasheet for precise voltage specifications, power dissipation ratings, and thermal characteristics. The SOT-23 package allows for automated assembly, reducing manufacturing costs. The diode's low dynamic impedance ensures stable voltage regulation, even under varying load conditions. Its high surge current capability is crucial for protecting circuits from transient voltage events. This device is commonly used in portable electronics, industrial control systems, and automotive applications where reliable voltage regulation is essential. Proper heat sinking and derating are recommended for long-term reliability. The Zener diode's ability to clamp voltages quickly makes it ideal for protecting sensitive microcontrollers and other integrated circuits. Its small size and ease of use make it a versatile component for a wide range of electronic designs.

Choosing the correct Zener diode with the appropriate voltage and power rating is crucial for optimal circuit performance. The MMPZ5242BGP offers a balance of performance, size, and cost, making it a popular choice for many applications requiring voltage regulation and protection.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2,175+ $0.0266 $57.8550
5,265+ $0.0219 $115.3035
8,335+ $0.0208 $173.3680
11,115+ $0.0208 $231.1920
14,710+ $0.0196 $288.3160
18,750+ $0.0185 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 2175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess