EN
  • EN
  • DE

CL201209T-2R2K-N

Part No CL201209T-2R2K-N
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Description CL201209 2, 2UH 30MA 10%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051472-CL201209T-2R2K-N
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL201209T-2R2K-N CAD Model

Description

The CL201209T-2R2K-N is a wire-wound chip inductor manufactured by Chilisin. It's designed for surface mount applications and is commonly used for filtering, impedance matching, and resonant circuits in various electronic devices. The inductor offers a stable inductance value and high Q factor, making it suitable for high-frequency applications.

Applications

  • RF filtering
  • Impedance matching in RF circuits
  • Resonant circuits in wireless communication devices
  • Noise filtering in power supplies
  • Signal filtering in audio circuits
  • Mobile phones
  • Wireless LAN devices

Features

  • Inductance value: 2.2 μH
  • Tolerance: ±10%
  • Self-resonant frequency (SRF): High SRF value
  • Package size: 0805 (2012 metric)
  • High Q factor
  • Operating temperature range: -40°C to +125°C
  • RoHS compliant

Benefits

  • Effective filtering: Provides excellent noise suppression in RF and power circuits.
  • Improved impedance matching: Optimizes signal transfer in RF applications.
  • Stable inductance: Ensures consistent performance over a wide temperature range.
  • Small size: The 0805 package allows for high-density circuit designs.
  • High Q factor: Minimizes energy loss in resonant circuits.
  • RoHS compliant: Meets environmental regulations for lead-free manufacturing.

Additional Details

The 0805 package size refers to the physical dimensions of the inductor, with a length of 2.0 mm and a width of 1.2 mm. The high self-resonant frequency (SRF) indicates the frequency at which the inductor's impedance becomes primarily resistive. The Q factor (quality factor) is a measure of the inductor's efficiency, with higher values indicating lower energy loss. Wire-wound inductors typically offer higher Q factors compared to other inductor technologies. These inductors are typically mounted using solder reflow techniques in automated assembly processes.

The part number CL201209T-2R2K-N breaks down as follows: CL indicates the series, 201209T denotes the package size and height, 2R2 signifies 2.2 μH (R indicates the decimal place), K represents the tolerance (±10%), and N refers to the packaging.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess