EN
  • EN
  • DE

CL201212T-5R6K-N

Part No CL201212T-5R6K-N
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052240-CL201212T-5R6K-N
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL201212T-5R6K-N CAD Model

Description

The Chilisin CL201212T-5R6K-N is a wire-wound chip inductor designed for a wide range of electronic applications. This inductor is part of Chilisin's CL series, known for its compact size and high performance.

Applications

  • Mobile phones
  • Wireless communication devices
  • RF circuits
  • Power supplies
  • Filters

Features

  • Small size (2.0 x 1.2 x 1.2 mm)
  • High Q factor
  • High self-resonant frequency
  • Excellent SRF characteristics
  • RoHS compliant

Benefits

  • Effective noise suppression
  • Stable electrical characteristics
  • Reduced size and weight of electronic devices
  • Improved signal integrity
  • Environmentally friendly

Technical Specifications

  • Inductance: 5.6 µH
  • Tolerance: ±10%
  • Self-Resonant Frequency (SRF): Typically > 50 MHz
  • DC Resistance (DCR): Typically < 0.5 Ohm
  • Rated Current: 150 mA
  • Operating Temperature Range: -40°C to +85°C
  • Package Size: 0805 (2012 Metric)

The CL201212T-5R6K-N's high Q factor ensures low energy loss and efficient signal filtering. Its high self-resonant frequency makes it suitable for high-frequency applications. The small 0805 package size allows for dense board layouts. This inductor is commonly used in smartphones, tablets, and other portable devices where space is at a premium. The RoHS compliance ensures that it meets environmental standards. The wire-wound construction provides excellent stability and reliability in various operating conditions.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Kemet
Lowest to $0.0393

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess