EN
  • EN
  • DE

CL321611T-1R5K-N

Part No CL321611T-1R5K-N
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977297-CL321611T-1R5K-N
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL321611T-1R5K-N CAD Model

Description

The Chilisin CL321611T-1R5K-N is a wire-wound chip inductor designed for high-frequency applications. It is characterized by its small size, high Q factor, and excellent self-resonant frequency. The '1R5K' designation indicates an inductance value of 1.5 μH (microhenries) with a tolerance of 10%.

Applications:

  • RF Circuits: Used in radio frequency filters, matching networks, and tuning circuits.
  • Wireless Communication: Employed in devices like smartphones, Bluetooth modules, and WLAN systems.
  • Mobile Devices: Found in power amplifiers, low noise amplifiers (LNAs), and impedance matching circuits.
  • High-Frequency Applications: Utilized in oscillators, resonators, and signal processing circuits.
  • Filters: Integrated in low-pass, high-pass, and band-pass filters to attenuate unwanted signals.

Features:

  • Small Size: Compact 1206 package for high-density PCB layouts.
  • High Q Factor: Provides low losses and excellent performance at high frequencies.
  • Tight Tolerance: Ensures consistent inductance values for reliable circuit operation.
  • Excellent Self-Resonant Frequency (SRF): Extends the usable frequency range of the inductor.
  • Wire-Wound Construction: Offers superior electrical characteristics compared to other inductor types.

Benefits:

  • Improved Signal Integrity: Minimizes signal distortion and loss in high-frequency circuits.
  • Enhanced Circuit Performance: Optimizes the efficiency and stability of RF and wireless systems.
  • Reduced Component Size: Enables miniaturization of electronic devices.
  • Increased Reliability: Provides consistent performance under various operating conditions.
  • Simplified Design: Facilitates easier integration into complex circuit designs.

Additional Details:

The CL321611T-1R5K-N inductor is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. It is crucial to consult the datasheet for detailed electrical specifications, including DC resistance (DCR), saturation current, and rated current. This inductor is particularly well-suited for applications requiring high performance in a small form factor, such as in RF front-end modules and impedance matching networks for antennas.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0114
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,015 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess