The CLH0603T-27NJ-F is a multilayer ceramic inductor manufactured by Chilisin. This inductor is designed for high-frequency applications and is characterized by its small 0603 package size (0.06 inch x 0.03 inch). It's commonly used in various electronic devices for filtering, impedance matching, and RF tuning.
Applications:
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth modules
- GPS receivers
Features:
- Small 0603 package size: Enables compact circuit designs.
- Multilayer ceramic construction: Provides high self-resonant frequency (SRF) and excellent Q factor.
- Inductance value of 27nH: Suitable for a wide range of high-frequency applications.
- Tight tolerance: Ensures consistent performance across different units.
- RoHS compliant: Environmentally friendly, meeting regulatory requirements.
Benefits:
- High-frequency performance: Excellent SRF and Q factor ensure optimal performance in RF circuits.
- Miniature size: Allows for compact and space-saving designs.
- Reliable operation: Robust construction ensures stable performance in various environmental conditions.
- Improved signal integrity: Minimizes signal loss and distortion in RF applications.
- Reduced component count: Enables smaller and more efficient circuit designs.
Additional Details:
The CLH0603T-27NJ-F features an inductance value of 27nH (nanohenries) with a specified tolerance. The 'J' in the part number typically indicates a tolerance of ±5%. The self-resonant frequency (SRF) is a critical parameter for inductors, as it determines the upper frequency limit for effective operation. Multilayer ceramic inductors generally offer higher SRF values compared to wire-wound inductors of similar size. The Q factor, also known as the quality factor, is a measure of the inductor's efficiency, with higher Q values indicating lower energy loss. Chilisin is a reputable manufacturer of passive components, and their inductors are known for their reliability and performance in high-frequency applications. Designers should consult the manufacturer's datasheet for precise specifications, including SRF, Q factor, and current rating.