EN
  • EN
  • DE

CLH0603T-47NJ-F

Part No CLH0603T-47NJ-F
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962910-CLH0603T-47NJ-F
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH0603T-47NJ-F CAD Model

Description

The CLH0603T-47NJ-F is a wire-wound chip inductor manufactured by Chilisin. It is a high-performance component designed for various high-frequency applications. It features a compact size and excellent electrical characteristics, making it suitable for space-constrained and demanding applications.

Applications

  • RF Circuits: Utilized in radio frequency circuits for impedance matching, filtering, and tuning.
  • Wireless Communication: Integrated into wireless communication devices like smartphones and tablets for signal processing.
  • Bluetooth Devices: Commonly used in Bluetooth modules for filtering and impedance matching to ensure efficient communication.
  • Wireless LAN (WLAN): Employed in WLAN devices such as routers and network cards to optimize signal transmission and reception.
  • Filter Networks: Used in filter designs to selectively attenuate or pass specific frequency ranges.
  • Oscillators: Provides necessary inductance in oscillator circuits to generate stable signals.

Features

  • Compact 0603 Package: Small size allows for high-density mounting and space-saving designs.
  • High Q-Factor: Provides low signal loss and excellent performance at high frequencies.
  • Precise Inductance Value: 47nH (nanohenries) with tight tolerance ensures accurate circuit operation.
  • Wide Operating Temperature Range: Suitable for a wide range of environmental conditions.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high operating frequencies.
  • RoHS Compliance: Environmentally friendly and compliant with Restriction of Hazardous Substances directives.

Benefits

  • Improved Circuit Performance: High Q-factor minimizes signal loss, enhancing overall performance.
  • Space Efficiency: Compact size allows for integration into miniaturized devices.
  • Reliable Operation: Robust construction ensures consistent and dependable performance.
  • Reduced Signal Attenuation: Low DC resistance (DCR) minimizes signal degradation.
  • Easy Assembly: Compatible with standard surface mount technology (SMT) processes.

Additional Details

The CLH0603T-47NJ-F inductor features an inductance of 47nH with a specified tolerance, typically ±5%. It is constructed with a ceramic core and a precisely wound wire to achieve the desired inductance. The inductor is designed for reflow soldering and is compatible with automated assembly equipment. Typical operating temperature ranges from -40°C to +125°C. The SRF, Q-factor, and DCR are key parameters detailed in the Chilisin product datasheet. It is widely used in applications where minimizing size while maintaining high performance is crucial.

You May Also Be Interested in

Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess