EN
  • EN
  • DE

CLH0603T-R10J-F

Part No CLH0603T-R10J-F
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958496-CLH0603T-R10J-F
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH0603T-R10J-F CAD Model

Description

The CLH0603T-R10J-F is a multilayer chip inductor manufactured by Chilisin. It is designed for high-frequency applications, typically found in wireless communication devices, RF circuits, and other electronic systems requiring precise inductance values. The small 0603 package size makes it suitable for compact and densely populated printed circuit boards.

Applications:

  • RF Impedance Matching: Used to match impedance between different components in RF circuits.
  • RF Filtering: Provides filtering in RF signal chains.
  • Mobile Phones: Implemented in the RF front-end of mobile phones.
  • Wireless Communication Devices: Employed in Bluetooth, Wi-Fi, and other wireless devices.
  • GPS Receivers: Utilized in GPS receiver circuits for signal conditioning.

Features:

  • Small Size: 0603 package size (0.06 inch x 0.03 inch).
  • Multilayer Construction: Enhances self-resonant frequency.
  • High Self-Resonant Frequency: Suitable for high-frequency applications.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Compact Design: Allows for high-density PCB layouts.
  • Improved RF Performance: Provides efficient impedance matching and filtering.
  • Reliable Operation: Stable performance across a range of operating conditions.
  • Automated Assembly: Facilitates cost-effective manufacturing.
  • Environmentally Friendly: Reduces environmental impact.

Technical Specifications:

Detailed technical specifications for the CLH0603T-R10J-F inductor require referencing the official Chilisin datasheet. However, typical characteristics of similar inductors include:

  • Inductance: 0.1 µH (R10 denotes 0.1 microhenry, indicated by 'R' acting as the decimal).
  • Tolerance: Typically ±5% or ±10%.
  • Self-Resonant Frequency (SRF): The frequency at which the inductor's impedance is maximized.
  • Q Factor: Measure of the inductor's efficiency, with higher values indicating lower losses.
  • DC Resistance (DCR): Resistance of the inductor's windings.
  • Rated Current: The maximum current the inductor can handle without degradation.

Consult the manufacturer's datasheet for precise values.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess