EN
  • EN
  • DE

CLH1608T-10NJ-S

Part No CLH1608T-10NJ-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Description CLH1608 10NH 220MA 5% Mlt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052391-CLH1608T-10NJ-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH1608T-10NJ-S CAD Model

Description

The CLH1608T-10NJ-S is a multilayer chip inductor from Chilisin, designed for use in high-frequency applications, specifically in filtering, impedance matching, and tuning circuits. The 1608 package size provides a good balance between size and performance, making it suitable for various electronic devices.

Applications:

  • RF Filtering: Used in RF filters to attenuate unwanted signals.
  • Impedance Matching: Employed to match impedance between different circuit stages in RF systems.
  • Wireless Communication: Found in Bluetooth, Wi-Fi, and other wireless communication devices.
  • Mobile Phones: Used in mobile phone circuits for RF signal processing.
  • RF Modules: Used in various RF modules for signal conditioning.

Features:

  • Small Size: 1608 package size (1.6 mm x 0.8 mm).
  • Multilayer Construction: Provides high self-resonant frequency.
  • High Self-Resonant Frequency: Suitable for high-frequency applications.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Compact Design: Enables high-density PCB layouts.
  • Improved RF Performance: Provides efficient filtering and impedance matching.
  • Reliable Operation: Offers stable performance across various operating conditions.
  • Automated Assembly: Facilitates cost-effective manufacturing.
  • Environmentally Friendly: Reduces environmental impact.

Technical Specifications:

Detailed technical specifications for the CLH1608T-10NJ-S inductor require referencing the official Chilisin datasheet. However, typical characteristics of similar inductors include:

  • Inductance: 10 nH (10N indicates 10 nanohenries).
  • Tolerance: Typically ±5%.
  • Self-Resonant Frequency (SRF): The frequency at which the inductor exhibits maximum impedance.
  • Q Factor: A measure of the inductor's efficiency, with higher values indicating lower losses.
  • DC Resistance (DCR): The resistance of the inductor's windings.
  • Rated Current: The maximum current the inductor can handle without significant performance degradation.

Consult the manufacturer's datasheet for precise specifications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us
Kemet
Lowest to $0.0393
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6,495+ $0.0077 $50.0115
15,875+ $0.0063 $100.0125
24,595+ $0.0061 $150.0295
33,900+ $0.0059 $200.0100
43,860+ $0.0057 $250.0020
57,695+ $0.0052 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 6495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess