EN
  • EN
  • DE

CS0402-27NJ-S

Part No CS0402-27NJ-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053133-CS0402-27NJ-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS0402-27NJ-S CAD Model

Description

The CS0402-27NJ-S is a wire-wound chip inductor manufactured by Chilisin. This inductor is designed for high-frequency applications and provides excellent performance in a small form factor. It is commonly used for impedance matching, filtering, and RF signal processing in various electronic circuits.

Applications

  • Mobile communication devices (smartphones, tablets)
  • Wireless communication systems (Bluetooth, Wi-Fi)
  • RF transceivers
  • High-frequency circuits
  • Filters

Features

  • Small size: 0402 (0.4 x 0.2 mm) footprint
  • High Q value
  • Excellent SRF (Self-Resonant Frequency) characteristics
  • Wire-wound construction
  • Operating temperature: -55°C to +125°C
  • Inductance: 27nH
  • Tolerance: ±5%

Benefits

  • Improved signal integrity due to high Q value
  • Reduced board space requirements due to its small size
  • Stable performance over a wide temperature range
  • Reliable performance in high-frequency applications
  • Provides efficient impedance matching

Additional Details

The CS0402-27NJ-S features a wire-wound construction, resulting in a high Q factor and excellent performance at high frequencies. The self-resonant frequency (SRF) is a critical parameter that indicates the frequency at which the inductor's impedance becomes purely resistive. The high SRF of this part allows for its use in high-frequency applications without significant performance degradation. Its compact size is ideal for miniaturized electronic devices. The 27nH inductance with a tolerance of ±5% makes it suitable for precise circuit design. The inductor is designed for reflow soldering processes, ensuring ease of manufacturing. The operating temperature range of -55°C to +125°C makes it suitable for a wide range of environmental conditions. This component is RoHS compliant. The small size makes it suitable for dense board layouts. Its wire wound construction makes it robust compared to thin film inductors. The inductor is suitable for use in RF filters and impedance matching networks. The product packaging is designed for automated assembly. The high Q value contributes to reduced signal loss. The component is widely used in wireless communication devices.

You May Also Be Interested in

NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess