The LVF252A12-150M-N is a wire-wound power inductor manufactured by Chilisin Electronics. It is engineered for applications where a compact size and moderate inductance are needed. Its construction features a ferrite core and shielded design for optimal performance in power supply and filtering circuits.
Applications
- DC-DC converters
- Power supplies for portable electronics
- Filtering in power lines
- LED driver circuits
- Buck and boost converters
Features
- Wire-wound construction
- Ferrite core
- Shielded construction
- High current handling capability
- Small footprint: 2.5mm x 2.0mm
- RoHS compliant
Benefits
- Efficient power conversion thanks to low DCR (DC resistance)
- Minimal EMI (Electromagnetic Interference) due to shielded construction
- Compact size for high-density designs
- Reliable performance in harsh environments
- Environmentally friendly
Additional Details
The LVF252A12-150M-N has an inductance value of 15µH (15 microhenries) typically with a tolerance of ±20%. The Saturation current rating helps ensure that the inductance value remains stable even under relatively high current load. Low DC resistance reduces power loss, resulting in improved energy efficiency in the target application. It's operating temperature range is -40°C to +125°C. The component utilizes a shielded construction to minimize electromagnetic interference (EMI). It is surface-mount device. The dimensions are 2.5mm x 2.0mm x 1.2mm