EN
  • EN
  • DE

LVS303015-4R7M-N

Part No LVS303015-4R7M-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006441-LVS303015-4R7M-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVS303015-4R7M-N CAD Model

Description

The LVS303015-4R7M-N is a shielded power inductor manufactured by Chilisin. This inductor is designed for use in power supply circuits and DC-DC converters, providing efficient energy storage and filtering capabilities. The '4R7M' indicates an inductance value of 4.7µH with a tolerance of ±20%.

Applications:

  • DC-DC Converters: Used extensively in DC-DC converters for voltage regulation and energy storage.
  • Power Supplies: Employed in power supplies for filtering and smoothing output voltage.
  • Buck Converters: Integrated into buck converters for step-down voltage conversion.
  • Boost Converters: Utilized in boost converters for step-up voltage conversion.
  • LED Lighting: Found in LED lighting circuits for current regulation and filtering.

Features:

  • Shielded Construction: Features a shielded construction to minimize electromagnetic interference (EMI).
  • Low DC Resistance (DCR): Offers low DCR for high efficiency and reduced power loss.
  • High Saturation Current: Provides high saturation current for handling large current loads without significant inductance drop.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, enabling automated manufacturing processes.
  • Compact Size: Available in a compact 3.0 x 3.0 x 1.5 mm package, suitable for space-constrained applications.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, ensuring stable operation of surrounding circuits.
  • High Efficiency: Maximizes efficiency and reduces power loss, leading to improved energy savings.
  • Stable Performance: Provides stable electrical characteristics over a wide range of temperatures and frequencies.
  • Simplified Assembly: Facilitates easy assembly onto PCBs using standard SMT soldering techniques.
  • Compact Design: Enables the design of smaller and more compact electronic devices.

Additional Details:

The LVS303015-4R7M-N is designed to meet RoHS compliance standards. Specific electrical characteristics, such as saturation current, rated current, and self-resonant frequency (SRF), are detailed in the official Chilisin datasheet. The operating temperature range and other environmental specifications are also available.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,130+ $0.0443 $50.0590
2,750+ $0.0364 $100.1000
4,265+ $0.0352 $150.1280
5,870+ $0.0341 $200.1670
7,580+ $0.0330 $250.1400
10,170+ $0.0295 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,300 pieces
MOQ: 1130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess