EN
  • EN
  • DE

LVS505040-4R7M-N

Part No LVS505040-4R7M-N
Manufacturer Chilisin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828894-LVS505040-4R7M-N
Ultra Librarian 3D Model Ultra Librarian LVS505040-4R7M-N CAD Model

Description

The LVS505040-4R7M-N is a power inductor manufactured by Chilisin. It belongs to the LVS series, designed for demanding power applications where efficiency and compact size are crucial. This inductor is commonly used in DC-DC converters, power supplies, and various power management circuits.

Applications:

  • DC-DC Converters: Step-up, step-down, and buck-boost converters.
  • Power Supplies: Used for filtering and energy storage.
  • Mobile Devices: Power management in smartphones, tablets, and other portable devices.
  • Graphics Cards: Voltage regulation for GPUs.
  • Industrial Equipment: Power conditioning in industrial control systems.

Features:

  • Compact Size: 5.0mm x 5.0mm footprint for space-constrained applications.
  • High Current: Handles high current levels without saturation.
  • Low DC Resistance: Minimizes power losses.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits:

  • Space Saving: Compact size allows for use in small devices.
  • Efficient Power Conversion: Low DC resistance reduces power loss.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Easy Assembly: SMT design enables automated assembly processes.
  • Reliable Performance: Robust design ensures stable operation.

Additional Details:

The LVS505040-4R7M-N has an inductance value of 4.7 μH (4R7). The 'M' typically indicates a ±20% inductance tolerance. The dimensions are 5.0mm x 5.0mm footprint with a height of 4.0mm. The shielded construction minimizes electromagnetic interference (EMI), which is crucial in sensitive electronic circuits. The low DC resistance (DCR) helps to reduce power losses and improve efficiency. The saturation current, the current at which the inductance drops significantly, is an important parameter for selecting the right inductor for a particular application. This inductor is designed for surface mount technology (SMT), allowing for automated assembly and high-volume manufacturing. It is also RoHS compliant, meaning it meets environmental standards for hazardous substance restrictions. The operating temperature range is wide, allowing for use in various environments. Its robust design and high current handling capabilities make it a good choice for power management in a variety of electronic devices. The 'N' suffix typically means the part is lead-free.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
975+ $0.0515 $50.2125
2,365+ $0.0423 $100.0395
3,660+ $0.0410 $150.0600
5,055+ $0.0396 $200.1780
6,530+ $0.0383 $250.0990
8,725+ $0.0344 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 975 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess