EN
  • EN
  • DE

MHCD252012A-1R5M-A8SDZ

Part No MHCD252012A-1R5M-A8SDZ
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078669-MHCD252012A-1R5M-A8SDZ
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHCD252012A-1R5M-A8SDZ CAD Model

Description

The MHCD252012A-1R5M-A8SDZ is a power inductor manufactured by Chilisin. This inductor is designed for use in a variety of power supply and filtering applications, offering a compact size and efficient performance. It is particularly well-suited for applications where space is limited and high reliability is required.

Applications

  • DC-DC Converters: Used for voltage regulation and power conversion in DC-DC converters.
  • Power Supplies: Filtering and energy storage in power supplies for various electronic devices.
  • Mobile Devices: Power management in smartphones, tablets, and other portable electronics.
  • LED Lighting: Powering and controlling LED lighting systems.
  • Automotive Electronics: Power regulation and filtering in automotive electronic control units (ECUs).

Features

  • Compact Size: Small form factor for space-constrained applications. The 252012A designation refers to the physical dimensions (2.5mm x 2.0mm x 1.2mm).
  • High Current Handling: Designed to handle relatively high current without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits

  • Improved Efficiency: Low DCR contributes to higher power conversion efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Space Saving: Compact size allows for use in small and portable devices.
  • Reliable Performance: Robust design ensures stable operation under various conditions.
  • Simplified Assembly: SMT design simplifies the manufacturing process and reduces assembly costs.

Additional Details

The '1R5M' in the part number indicates an inductance value of 1.5 μH (microhenries) with a tolerance of ±20%. The 'A8SDZ' likely refers to specific packaging or performance characteristics, which would be detailed in the product datasheet. The inductor is designed for reflow soldering processes. It is important to consult the datasheet for specific electrical characteristics, temperature ratings, saturation current, and self-resonant frequency. The core material and wire type used in the inductor construction contribute to its performance characteristics.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Lucent
Lowest to $70.6306
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess