EN
  • EN
  • DE

NL252018T-330J-N

Part No NL252018T-330J-N
Manufacturer Chilisin
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1209284-NL252018T-330J-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NL252018T-330J-N CAD Model

Description

The NL252018T-330J-N is a wire-wound inductor manufactured by Chilisin. This inductor is designed for various applications including power supplies, DC-DC converters, and RF circuits. It features a compact 2.5 x 2.0 x 1.8mm form factor and offers an inductance of 33µH (microhenries) with a tolerance of ±5%. The component is characterized by its high current handling capability and low DC resistance, making it suitable for efficient power management.

Applications:

  • DC-DC Converters
  • Power Supplies
  • RF Circuits
  • Noise Filtering
  • Signal Processing

Features:

  • Inductance: 33µH ±5%
  • Size: 2.5 x 2.0 x 1.8mm
  • Type: Wire-wound inductor
  • High Current Handling: Designed to handle substantial current levels.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • Operating Temperature: Wide operating temperature range.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Efficient Power Conversion: Low DC resistance minimizes power loss in DC-DC converters.
  • Compact Design: Small form factor allows for use in space-constrained applications.
  • Stable Performance: Provides stable inductance over a range of temperatures.
  • Reliable Operation: High current handling ensures reliable performance in demanding applications.
  • Reduced EMI: Effectively suppresses electromagnetic interference.

Additional Details:

The NL252018T-330J-N is commonly used in portable electronic devices, industrial control systems, and automotive applications. Its wire-wound construction provides excellent performance characteristics, including high Q-factor and self-resonant frequency. The component is designed to meet the stringent requirements of modern electronic circuits. The N suffix may refer to a specific packaging or termination type. The 330J indicates the inductance value of 33µH with a tolerance of ±5% (J code).

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
NANYA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
QSI
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
PLX
Need more? Email Us
NEC
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess