EN
  • EN
  • DE

PBY321611T-600Y-N

Part No PBY321611T-600Y-N
Manufacturer Chilisin
Catalog Custom Parts (N - R)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1120833-PBY321611T-600Y-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBY321611T-600Y-N CAD Model

Description

The PBY321611T-600Y-N is a multilayer chip bead inductor manufactured by Chilisin. This component is designed to suppress high-frequency noise in electronic circuits and is commonly used for electromagnetic interference (EMI) filtering. Its compact size and high performance make it suitable for a variety of applications.

Applications

  • Noise suppression in power lines
  • Signal line filtering
  • EMI suppression in electronic devices
  • Decoupling applications
  • Consumer electronics, such as smartphones and tablets

Features

  • High impedance at high frequencies
  • Low DC resistance
  • Compact size
  • Multilayer structure
  • Excellent noise suppression characteristics

Benefits

  • Effectively reduces electromagnetic interference (EMI) in electronic devices.
  • Improves signal integrity by filtering out unwanted noise.
  • Conserves board space due to its small size.
  • Minimizes power loss with its low DC resistance.
  • Enhances the overall performance and reliability of electronic circuits.

Additional Details

The Chilisin PBY321611T-600Y-N multilayer chip bead inductor is an essential component for noise suppression in a wide range of electronic circuits. Its high impedance at high frequencies ensures that unwanted noise signals are effectively blocked, preventing them from interfering with the desired signals. The low DC resistance minimizes power loss, making it an energy-efficient solution for noise suppression. The compact size of the component allows for easy integration into space-constrained applications, such as smartphones, tablets, and other portable electronic devices. The multilayer structure provides excellent noise suppression characteristics, ensuring that the electronic device meets the required EMC standards. This chip bead inductor is commonly used in power lines to filter out noise generated by switching power supplies, and in signal lines to improve signal integrity. It is also used in decoupling applications to reduce noise and stabilize the power supply voltage. Chilisin is a reputable manufacturer known for producing high-quality passive components, and the PBY321611T-600Y-N is designed to meet the demanding requirements of modern electronic devices. The component effectively filters out noise in sensitive electronic circuits, contributing to the overall reliability and performance of the device.

You May Also Be Interested in

RF Micro Devices
Lowest to $4.3798
SII Semiconductor Corporation
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Contact for details
Need more? Email Us
RF Micro Devices
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Richtek USA Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess